ORB36-LSS -- RADIAL SPHERICAL PLAIN BEARINGS, STANDARD
RBC Bearings
Radial Spherical Plain Bearings, Standard
ORB36-LSS
Description
Spherical Plain Bearing
Description
Spherical Plain Bearing
Suppliers
Radial Spherical Plain Bearings, Standard
ORB36-LSS
Supplier's Site
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
ORB36-LSS |
|
Product Name
|
Radial Spherical Plain Bearings, Standard |
|
Bushing Type
|
Sleeve
|
|
Design Units
|
Inch
|
|
Shaft OD
|
3.2336 to 3.3244 inch (82.13 to 84.44 mm)
|
|
Housing Bore
|
3.5596 to 3.5621 inch (90.41 to 90.48 mm)
|
|
Bearing ID
|
3.2336 to 3.3244 inch (82.13 to 84.44 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
0.6250 inch (15.87 mm)
View Details
Bushing Type
Sleeve; Flanged
Bearing Surface
Standard Pads Have Babbitt Lining; (Lined Bearing Surface)
Body
Standard Pads are Steel
View Details
Accurate Bushing Company, Inc.
Design Units
Metric
Bearing ID
1.5748 inch (40.00 mm)
Bearing OD
2.4409 inch (62.00 mm)
View Details
Bushing Type
Sleeve
Bearing Surface
Bronze - Sintered; (Lined Bearing Surface)
Body
Steel
View Details