GGB DX™ 10 Metal-Polymer Plain Bearings 01O DX10

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Perfect for heavy duty and harsh environments Excellent chemical resistance Excellent erosion resistance Good fatigue strength Good wear performance Can be broached for tighter tolerance Lead-free material compliant to EVL, RoHS and WEEE specifications
Request a Quote Datasheet
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Perfect for heavy duty and harsh environments Excellent chemical resistance Excellent erosion resistance Good fatigue strength Good wear performance Can be broached for tighter tolerance Lead-free material compliant to EVL, RoHS and WEEE specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DX™ 10 Metal-Polymer Plain Bearings - 01O DX10 - GGB
Thorofare, NJ, United States
DX™ 10 Metal-Polymer Plain Bearings
01O DX10
DX™ 10 Metal-Polymer Plain Bearings 01O DX10
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Perfect for heavy duty and harsh environments Excellent chemical resistance Excellent erosion resistance Good fatigue strength Good wear performance Can be broached for tighter tolerance Lead-free material compliant to EVL, RoHS and WEEE specifications

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Perfect for heavy duty and harsh environments
  • Excellent chemical resistance
  • Excellent erosion resistance
  • Good fatigue strength
  • Good wear performance
  • Can be broached for tighter tolerance
  • Lead-free material compliant to EVL, RoHS and WEEE specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 01O DX10
Product Name DX™ 10 Metal-Polymer Plain Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DX® Metal-Polymer Grease Lubricated Bearings - 07G DX - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
SY™ Bimetallic Bronze Bearings - 10 SY - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuPb10Sn10; (Lined Bearing Surface)
Body Steel
View Details
EP63™ Solid Polymer Thermoplastic Dry Bearings With PTFE - 13 EP63 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Plastic
Self-lubricating Self-Lubricating / Oil Impregnated
View Details
DU™ Cylindrical Bushes - Inch Size - 12DU16 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.7479 to 0.7491 inch (19.00 to 19.03 mm)
View Details