ORB24-LSS -- RADIAL SPHERICAL PLAIN BEARINGS, STANDARD
RBC Bearings
Radial Spherical Plain Bearings, Standard
ORB24-LSS
Description
Spherical Plain Bearing
Description
Spherical Plain Bearing
Suppliers
Radial Spherical Plain Bearings, Standard
ORB24-LSS
Supplier's Site
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
ORB24-LSS |
|
Product Name
|
Radial Spherical Plain Bearings, Standard |
|
Bushing Type
|
Sleeve
|
|
Design Units
|
Inch
|
|
Shaft OD
|
2.1536 to 2.1544 inch (54.70 to 54.72 mm)
|
|
Housing Bore
|
2.4351 to 2.4372 inch (61.85 to 61.90 mm)
|
|
Bearing ID
|
2.1536 to 2.1544 inch (54.70 to 54.72 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
1.0020 inch (25.45 mm)
View Details
Design Units
Metric
Shaft OD
0.9449 inch (24.00 mm)
Bearing OD
3.3661 inch (85.50 mm)
View Details
Modern Linear Incorporated
Bushing Type
Flanged
Design Units
Inch
Bearing ID
0.5630 inch (14.30 mm)
View Details
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
1.6400 inch (41.66 mm)
View Details