RBC Bearings Radial Spherical Plain Bearings, Standard ORB16-L

Description
This RBC Radial Outer Ring is from the standard inch bearing of the same size. It can be used wherever the user provides the inner ring or ball stud.
Description
This RBC Radial Outer Ring is from the standard inch bearing of the same size. It can be used wherever the user provides the inner ring or ball stud.

Suppliers

Company
Product
Description
Supplier Links
Radial Spherical Plain Bearings, Standard - ORB16-L - RBC Bearings
Oxford, CT, USA
Radial Spherical Plain Bearings, Standard
ORB16-L
Radial Spherical Plain Bearings, Standard ORB16-L
This RBC Radial Outer Ring is from the standard inch bearing of the same size. It can be used wherever the user provides the inner ring or ball stud.

This RBC Radial Outer Ring is from the standard inch bearing of the same size. It can be used wherever the user provides the inner ring or ball stud.

Supplier's Site

Technical Specifications

  RBC Bearings
Product Category Plain Bearings and Sleeve Bearings
Product Number ORB16-L
Product Name Radial Spherical Plain Bearings, Standard
Bushing Type Sleeve
Design Units Inch
Shaft OD 1.4356 to 1.4364 inch (36.46 to 36.48 mm)
Housing Bore 1.6230 to 1.6247 inch (41.22 to 41.27 mm)
Bearing ID 1.4356 to 1.4364 inch (36.46 to 36.48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.9449 inch (24.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-6 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 6.0000 inch (152.40 mm)
View Details
7 mm Bore, 10 mm outside Diameter, Plain Sintered Bronze Bearing - A 7B 4MP071010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Metric
Housing Bore 0.2756 inch (7.00 mm)
View Details