ORB14-LSS -- RADIAL SPHERICAL PLAIN BEARINGS, STANDARD
RBC Bearings
Radial Spherical Plain Bearings, Standard
ORB14-LSS
Description
Spherical Plain Bearing
Description
Spherical Plain Bearing
Suppliers
Radial Spherical Plain Bearings, Standard
ORB14-LSS
Supplier's Site
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
ORB14-LSS |
|
Product Name
|
Radial Spherical Plain Bearings, Standard |
|
Bushing Type
|
Sleeve
|
|
Design Units
|
Inch
|
|
Shaft OD
|
1.2566 to 1.2574 inch (31.92 to 31.94 mm)
|
|
Housing Bore
|
1.4355 to 1.4372 inch (36.46 to 36.50 mm)
|
|
Bearing ID
|
1.2566 to 1.2574 inch (31.92 to 31.94 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Bushing Type
Sleeve
Design Units
Inch
Bearing OD
0.7200 inch (18.29 mm)
View Details
Bushing Type
Sleeve
Design Units
Inch
Shaft OD
0.5000 inch (12.70 mm)
View Details
Accurate Bushing Company, Inc.
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
0.9375 inch (23.81 mm)
View Details
Bushing Type
Sleeve
Bearing Surface
PTFE Tape liner; (Lined Bearing Surface)
Body
Epoxy Resin and Fiberglass Composite
View Details