GGB MLG™ Filament Wound Composite Plain Bearings 09 MLG

Description
STRUCTURE Filament Wound Composite Material CHARACTERISTICS Value engineered filament wound bearing for lighter duty applications High load capacity Good misalignment resistance Excellent shock resistance Good friction and wear properties Good chemical resistance
Request a Quote Datasheet
Description
STRUCTURE Filament Wound Composite Material CHARACTERISTICS Value engineered filament wound bearing for lighter duty applications High load capacity Good misalignment resistance Excellent shock resistance Good friction and wear properties Good chemical resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLG™ Filament Wound Composite Plain Bearings - 09 MLG - GGB
Thorofare, NJ, United States
MLG™ Filament Wound Composite Plain Bearings
09 MLG
MLG™ Filament Wound Composite Plain Bearings 09 MLG
STRUCTURE Filament Wound Composite Material CHARACTERISTICS Value engineered filament wound bearing for lighter duty applications High load capacity Good misalignment resistance Excellent shock resistance Good friction and wear properties Good chemical resistance

STRUCTURE

Filament Wound Composite Material

CHARACTERISTICS

  • Value engineered filament wound bearing for lighter duty applications
  • High load capacity
  • Good misalignment resistance
  • Excellent shock resistance
  • Good friction and wear properties
  • Good chemical resistance
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 09 MLG
Product Name MLG™ Filament Wound Composite Plain Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DU® Metal-Polymer Composite PTFE Bearings - 07O DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 0808DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3139 to 0.3144 inch (7.97 to 7.99 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 07DU08 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.4355 to 0.4365 inch (11.06 to 11.09 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 1310DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.5105 to 0.5112 inch (12.97 to 12.98 mm)
View Details