RBC Bearings Radial Spherical Plain Bearings, Standard ORB12-L

Description
This RBC Radial Outer Ring is from the standard inch bearing of the same size. It can be used wherever the user provides the inner ring or ball stud.
Description
This RBC Radial Outer Ring is from the standard inch bearing of the same size. It can be used wherever the user provides the inner ring or ball stud.

Suppliers

Company
Product
Description
Supplier Links
Radial Spherical Plain Bearings, Standard - ORB12-L - RBC Bearings
Oxford, CT, USA
Radial Spherical Plain Bearings, Standard
ORB12-L
Radial Spherical Plain Bearings, Standard ORB12-L
This RBC Radial Outer Ring is from the standard inch bearing of the same size. It can be used wherever the user provides the inner ring or ball stud.

This RBC Radial Outer Ring is from the standard inch bearing of the same size. It can be used wherever the user provides the inner ring or ball stud.

Supplier's Site

Technical Specifications

  RBC Bearings
Product Category Plain Bearings and Sleeve Bearings
Product Number ORB12-L
Product Name Radial Spherical Plain Bearings, Standard
Bushing Type Sleeve
Design Units Inch
Shaft OD 1.0786 to 1.0794 inch (27.40 to 27.42 mm)
Housing Bore 1.2480 to 1.2497 inch (31.70 to 31.74 mm)
Bearing ID 1.0786 to 1.0794 inch (27.40 to 27.42 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 12050DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 4.7223 to 4.7244 inch (119.95 to 120.00 mm)
View Details
IRR: Inner Ring Races - IRR-4-1/2-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 4.5000 inch (114.30 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3130 inch (7.95 mm)
View Details