RBC Bearings Fiberglide® Self-Lubricating Bearings, Liner Type Non-Metallic LJS2244

Description
The FIBERGLIDE® Liner Type bearing provides high load capacity and low friction in the form of a thin-walled sleeve for use in butterfly valves, trunnion bearings, ball and plug valve stem bushings, hydraulic and pneumatic cylinder guide bushings, food handling machinery, and door hinge bushings, among others. Because these bearings are completely non-metallic-fabrica ted of woven PTFE fibers on the bore supported by a laminated backing-there is no possibility of corrosion. Maximum compressive strength is 10,000 psi, with operating temperature range of -250°F to 200°F. Maximum speeds are typically 20 surface FPM.
Description
The FIBERGLIDE® Liner Type bearing provides high load capacity and low friction in the form of a thin-walled sleeve for use in butterfly valves, trunnion bearings, ball and plug valve stem bushings, hydraulic and pneumatic cylinder guide bushings, food handling machinery, and door hinge bushings, among others. Because these bearings are completely non-metallic-fabrica ted of woven PTFE fibers on the bore supported by a laminated backing-there is no possibility of corrosion. Maximum compressive strength is 10,000 psi, with operating temperature range of -250°F to 200°F. Maximum speeds are typically 20 surface FPM.

Suppliers

Company
Product
Description
Supplier Links
Fiberglide® Self-Lubricating Bearings, Liner Type Non-Metallic - LJS2244 - RBC Bearings
Oxford, CT, USA
Fiberglide® Self-Lubricating Bearings, Liner Type Non-Metallic
LJS2244
Fiberglide® Self-Lubricating Bearings, Liner Type Non-Metallic LJS2244
The FIBERGLIDE® Liner Type bearing provides high load capacity and low friction in the form of a thin-walled sleeve for use in butterfly valves, trunnion bearings, ball and plug valve stem bushings, hydraulic and pneumatic cylinder guide bushings, food handling machinery, and door hinge bushings, among others. Because these bearings are completely non-metallic-fabrica ted of woven PTFE fibers on the bore supported by a laminated backing-there is no possibility of corrosion. Maximum compressive strength is 10,000 psi, with operating temperature range of -250°F to 200°F. Maximum speeds are typically 20 surface FPM.

The FIBERGLIDE® Liner Type bearing provides high load capacity and low friction in the form of a thin-walled sleeve for use in butterfly valves, trunnion bearings, ball and plug valve stem bushings, hydraulic and pneumatic cylinder guide bushings, food handling machinery, and door hinge bushings, among others.

Because these bearings are completely non-metallic-fabricated of woven PTFE fibers on the bore supported by a laminated backing-there is no possibility of corrosion. Maximum compressive strength is 10,000 psi, with operating temperature range of -250°F to 200°F. Maximum speeds are typically 20 surface FPM.

Supplier's Site

Technical Specifications

  RBC Bearings
Product Category Plain Bearings and Sleeve Bearings
Product Number LJS2244
Product Name Fiberglide® Self-Lubricating Bearings, Liner Type Non-Metallic
Bushing Type Sleeve
Design Units Inch
Shaft OD 1.3750 inch (34.92 mm)
Housing Bore 1.4360 to 1.4370 inch (36.47 to 36.50 mm)
Bearing ID 1.4070 inch (35.74 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DU® Metal-Polymer Composite PTFE Bearings - 04O DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Plain Bushes - 518232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 2.3622 inch (60.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2510 inch (6.38 mm)
View Details