RBC Bearings Fiberglide® Self-Lubricating Bearings, Liner Type Non-Metallic LJS2030

Description
The FIBERGLIDE® Liner Type bearing provides high load capacity and low friction in the form of a thin-walled sleeve for use in butterfly valves, trunnion bearings, ball and plug valve stem bushings, hydraulic and pneumatic cylinder guide bushings, food handling machinery, and door hinge bushings, among others. Because these bearings are completely non-metallic-fabrica ted of woven PTFE fibers on the bore supported by a laminated backing-there is no possibility of corrosion. Maximum compressive strength is 10,000 psi, with operating temperature range of -250°F to 200°F. Maximum speeds are typically 20 surface FPM.
Description
The FIBERGLIDE® Liner Type bearing provides high load capacity and low friction in the form of a thin-walled sleeve for use in butterfly valves, trunnion bearings, ball and plug valve stem bushings, hydraulic and pneumatic cylinder guide bushings, food handling machinery, and door hinge bushings, among others. Because these bearings are completely non-metallic-fabrica ted of woven PTFE fibers on the bore supported by a laminated backing-there is no possibility of corrosion. Maximum compressive strength is 10,000 psi, with operating temperature range of -250°F to 200°F. Maximum speeds are typically 20 surface FPM.

Suppliers

Company
Product
Description
Supplier Links
Fiberglide® Self-Lubricating Bearings, Liner Type Non-Metallic - LJS2030 - RBC Bearings
Oxford, CT, USA
Fiberglide® Self-Lubricating Bearings, Liner Type Non-Metallic
LJS2030
Fiberglide® Self-Lubricating Bearings, Liner Type Non-Metallic LJS2030
The FIBERGLIDE® Liner Type bearing provides high load capacity and low friction in the form of a thin-walled sleeve for use in butterfly valves, trunnion bearings, ball and plug valve stem bushings, hydraulic and pneumatic cylinder guide bushings, food handling machinery, and door hinge bushings, among others. Because these bearings are completely non-metallic-fabrica ted of woven PTFE fibers on the bore supported by a laminated backing-there is no possibility of corrosion. Maximum compressive strength is 10,000 psi, with operating temperature range of -250°F to 200°F. Maximum speeds are typically 20 surface FPM.

The FIBERGLIDE® Liner Type bearing provides high load capacity and low friction in the form of a thin-walled sleeve for use in butterfly valves, trunnion bearings, ball and plug valve stem bushings, hydraulic and pneumatic cylinder guide bushings, food handling machinery, and door hinge bushings, among others.

Because these bearings are completely non-metallic-fabricated of woven PTFE fibers on the bore supported by a laminated backing-there is no possibility of corrosion. Maximum compressive strength is 10,000 psi, with operating temperature range of -250°F to 200°F. Maximum speeds are typically 20 surface FPM.

Supplier's Site

Technical Specifications

  RBC Bearings
Product Category Plain Bearings and Sleeve Bearings
Product Number LJS2030
Product Name Fiberglide® Self-Lubricating Bearings, Liner Type Non-Metallic
Bushing Type Sleeve
Design Units Inch
Shaft OD 1.2500 inch (31.75 mm)
Housing Bore 1.3110 to 1.3120 inch (33.30 to 33.32 mm)
Bearing ID 1.2820 inch (32.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.0000 inch (25.40 mm)
View Details
HI-EX® Metal-Polymer Lubricated Lead Free Bearings - 10G HI-EX - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
0.502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5020 inch (12.75 mm)
View Details