GGB HI-EX® Metal-Polymer Lubricated Lead Free Bearings 03O Hi-EX

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Marginally lubricated bearing material with good wear resistance under thin film conditions Standard bearings supplied with indents for optimum retention and distribution of the lubricant over the sliding layer Available with non-indented overlay for hydrodynamic applications Rated for high temperature use up to 250°C / 480°F Suitable for use with low viscosity fluids Good chemical resistance Lead-free material compliant to EVL, RoHS and WEEE specifications
Request a Quote Datasheet
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Marginally lubricated bearing material with good wear resistance under thin film conditions Standard bearings supplied with indents for optimum retention and distribution of the lubricant over the sliding layer Available with non-indented overlay for hydrodynamic applications Rated for high temperature use up to 250°C / 480°F Suitable for use with low viscosity fluids Good chemical resistance Lead-free material compliant to EVL, RoHS and WEEE specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HI-EX® Metal-Polymer Lubricated Lead Free Bearings - 03O Hi-EX - GGB
Thorofare, NJ, United States
HI-EX® Metal-Polymer Lubricated Lead Free Bearings
03O Hi-EX
HI-EX® Metal-Polymer Lubricated Lead Free Bearings 03O Hi-EX
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Marginally lubricated bearing material with good wear resistance under thin film conditions Standard bearings supplied with indents for optimum retention and distribution of the lubricant over the sliding layer Available with non-indented overlay for hydrodynamic applications Rated for high temperature use up to 250°C / 480°F Suitable for use with low viscosity fluids Good chemical resistance Lead-free material compliant to EVL, RoHS and WEEE specifications

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Marginally lubricated bearing material with good wear resistance under thin film conditions
  • Standard bearings supplied with indents for optimum retention and distribution of the lubricant over the sliding layer
  • Available with non-indented overlay for hydrodynamic applications
  • Rated for high temperature use up to 250°C / 480°F
  • Suitable for use with low viscosity fluids
  • Good chemical resistance
  • Lead-free material compliant to EVL, RoHS and WEEE specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 03O Hi-EX
Product Name HI-EX® Metal-Polymer Lubricated Lead Free Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

LDD™ Perforated Bronze Bearings - 13 LDD - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuSn8
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 12 DB 05 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 08DU06 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.4980 to 0.4990 inch (12.65 to 12.67 mm)
View Details
Metal-Polymer Anti-Friction Bearings - 1225 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details