RBC Bearings PRECISION GROUND HEAVY DUTY NEEDLE ROLLER BEARINGS, Inner Rings IR 7334

Description
This RBC Inner Ring can be used separately or as an inner race with complimentary SJ or TJ roller bearings.
Description
This RBC Inner Ring can be used separately or as an inner race with complimentary SJ or TJ roller bearings.

Suppliers

Company
Product
Description
Supplier Links
PRECISION GROUND HEAVY DUTY NEEDLE ROLLER BEARINGS, Inner Rings - IR 7334 - RBC Bearings
Oxford, CT, USA
PRECISION GROUND HEAVY DUTY NEEDLE ROLLER BEARINGS, Inner Rings
IR 7334
PRECISION GROUND HEAVY DUTY NEEDLE ROLLER BEARINGS, Inner Rings IR 7334
This RBC Inner Ring can be used separately or as an inner race with complimentary SJ or TJ roller bearings.

This RBC Inner Ring can be used separately or as an inner race with complimentary SJ or TJ roller bearings.

Supplier's Site

Technical Specifications

  RBC Bearings
Product Category Plain Bearings and Sleeve Bearings
Product Number IR 7334
Product Name PRECISION GROUND HEAVY DUTY NEEDLE ROLLER BEARINGS, Inner Rings
Bushing Type Sleeve
Design Units Inch
Shaft OD 1.5615 to 1.5633 inch (39.66 to 39.71 mm)
Housing Bore 1.8734 to 1.8740 inch (47.58 to 47.60 mm)
Bearing ID 1.5620 to 1.5625 inch (39.67 to 39.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.4724 inch (12.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-3-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 3.0000 inch (76.20 mm)
View Details
0.377
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3770 inch (9.58 mm)
View Details