RBC Bearings Fiberglide® Self-Lubricating Bearings, Thin-Walled Coiled Steel Backing CJT6432

Description
The constant wall thickness of .062 of the CJT SERIES makes them dimensionally interchangeable with other types of coiled bearings commonly used. They provide all the advantages of FIBERGLIDE® at minimum cost. Carbon steel is normally used as a backing material, with the external surfaces plated to resist corrosion. Other metals can be supplied upon special order. Typical applications include automotive vehicles, farm equipment, construction and material handling equipment.
Description
The constant wall thickness of .062 of the CJT SERIES makes them dimensionally interchangeable with other types of coiled bearings commonly used. They provide all the advantages of FIBERGLIDE® at minimum cost. Carbon steel is normally used as a backing material, with the external surfaces plated to resist corrosion. Other metals can be supplied upon special order. Typical applications include automotive vehicles, farm equipment, construction and material handling equipment.

Suppliers

Company
Product
Description
Supplier Links
Fiberglide® Self-Lubricating Bearings, Thin-Walled Coiled Steel Backing - CJT6432 - RBC Bearings
Oxford, CT, USA
Fiberglide® Self-Lubricating Bearings, Thin-Walled Coiled Steel Backing
CJT6432
Fiberglide® Self-Lubricating Bearings, Thin-Walled Coiled Steel Backing CJT6432
The constant wall thickness of .062 of the CJT SERIES makes them dimensionally interchangeable with other types of coiled bearings commonly used. They provide all the advantages of FIBERGLIDE® at minimum cost. Carbon steel is normally used as a backing material, with the external surfaces plated to resist corrosion. Other metals can be supplied upon special order. Typical applications include automotive vehicles, farm equipment, construction and material handling equipment.

The constant wall thickness of .062 of the CJT SERIES makes them dimensionally interchangeable with other types of coiled bearings commonly used. They provide all the advantages of FIBERGLIDE® at minimum cost. Carbon steel is normally used as a backing material, with the external surfaces plated to resist corrosion. Other metals can be supplied upon special order. Typical applications include automotive vehicles, farm equipment, construction and material handling equipment.

Supplier's Site

Technical Specifications

  RBC Bearings
Product Category Plain Bearings and Sleeve Bearings
Product Number CJT6432
Product Name Fiberglide® Self-Lubricating Bearings, Thin-Walled Coiled Steel Backing
Bushing Type Sleeve
Design Units Inch
Shaft OD 4.0000 inch (101.60 mm)
Housing Bore 4.1245 to 4.1255 inch (104.76 to 104.79 mm)
Bearing ID 4.0000 inch (101.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.7874 inch (20.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-1-1/4 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.2500 inch (31.75 mm)
View Details
0.502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5020 inch (12.75 mm)
View Details