Caplugs Snap Bushings SB-375-4

Description
SB Series snap bushings converts raw-edged holes to smooth, neat, insulated holes. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines. Installation requires only fingertip pressure Material: Nylon 6 Standard Color: Black
Request a Quote
Description
SB Series snap bushings converts raw-edged holes to smooth, neat, insulated holes. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines. Installation requires only fingertip pressure Material: Nylon 6 Standard Color: Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Snap Bushings - SB-375-4 - Caplugs
Buffalo, NY, USA
Snap Bushings
SB-375-4
Snap Bushings SB-375-4
SB Series snap bushings converts raw-edged holes to smooth, neat, insulated holes. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines. Installation requires only fingertip pressure Material: Nylon 6 Standard Color: Black

SB Series snap bushings converts raw-edged holes to smooth, neat, insulated holes. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines.

  • Installation requires only fingertip pressure

Material: Nylon 6
Standard Color: Black

Supplier's Site

Technical Specifications

  Caplugs
Product Category Plain Bearings and Sleeve Bearings
Product Number SB-375-4
Product Name Snap Bushings
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bushings - UB-875 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing OD 0.9400 inch (23.88 mm)
View Details
Snap Bushings - SB-1093-15 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.9370 inch (23.80 mm)
View Details
Snap Bushings - SB-562-7 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4370 inch (11.10 mm)
View Details
Open/Closed Bushings - OCB-375-4 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2650 inch (6.73 mm)
View Details