RBC Bearings Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing CJS2222

Description
This CJS series Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is used as backing material, with the external surfaces plated to resist corrosion.
Description
This CJS series Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is used as backing material, with the external surfaces plated to resist corrosion.

Suppliers

Company
Product
Description
Supplier Links
Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing - CJS2222 - RBC Bearings
Oxford, CT, USA
Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing
CJS2222
Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing CJS2222
This CJS series Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is used as backing material, with the external surfaces plated to resist corrosion.

This CJS series Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is used as backing material, with the external surfaces plated to resist corrosion.

Supplier's Site

Technical Specifications

  RBC Bearings
Product Category Plain Bearings and Sleeve Bearings
Product Number CJS2222
Product Name Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing
Bushing Type Sleeve
Design Units Inch
Shaft OD 1.3750 inch (34.92 mm)
Housing Bore 1.5305 to 1.5315 inch (38.87 to 38.90 mm)
Bearing ID 1.3750 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bushings - UB-1375 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing OD 1.4900 inch (37.85 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Standard Pads Have Babbitt Lining; (Lined Bearing Surface)
Body Standard Pads are Steel
View Details
IRR: Inner Ring Races - IRR-1-3/4 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.7500 inch (44.45 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 1212DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.4711 to 0.4718 inch (11.97 to 11.98 mm)
View Details