RBC Bearings Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing CJS0610

Description
FIBERGLIDE® coiled steel journal bearings are designed to meet industry standards for self-lubricating bushings. They provide all of the advantages of FIBERGLIDE® at minimum cost. Carbon steel is normally used as a backing material, with the external surfaces plated to resist corrosion. Other metals can be supplied upon special order. Typical applications include automotive vehicles, farm equipment, construction and material handling equipment. FABROID® can also be supplied for special applications - consult Transport Dynamics Engineering Department.
Description
FIBERGLIDE® coiled steel journal bearings are designed to meet industry standards for self-lubricating bushings. They provide all of the advantages of FIBERGLIDE® at minimum cost. Carbon steel is normally used as a backing material, with the external surfaces plated to resist corrosion. Other metals can be supplied upon special order. Typical applications include automotive vehicles, farm equipment, construction and material handling equipment. FABROID® can also be supplied for special applications - consult Transport Dynamics Engineering Department.

Suppliers

Company
Product
Description
Supplier Links
Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing - CJS0610 - RBC Bearings
Oxford, CT, USA
Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing
CJS0610
Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing CJS0610
FIBERGLIDE® coiled steel journal bearings are designed to meet industry standards for self-lubricating bushings. They provide all of the advantages of FIBERGLIDE® at minimum cost. Carbon steel is normally used as a backing material, with the external surfaces plated to resist corrosion. Other metals can be supplied upon special order. Typical applications include automotive vehicles, farm equipment, construction and material handling equipment. FABROID® can also be supplied for special applications - consult Transport Dynamics Engineering Department.

FIBERGLIDE® coiled steel journal bearings are designed to meet industry standards for self-lubricating bushings. They provide all of the advantages of FIBERGLIDE® at minimum cost. Carbon steel is normally used as a backing material, with the external surfaces plated to resist corrosion. Other metals can be supplied upon special order. Typical applications include automotive vehicles, farm equipment, construction and material handling equipment. FABROID® can also be supplied for special applications - consult Transport Dynamics Engineering Department.

Supplier's Site

Technical Specifications

  RBC Bearings
Product Category Plain Bearings and Sleeve Bearings
Product Number CJS0610
Product Name Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.3750 inch (9.52 mm)
Housing Bore 0.4680 to 0.4690 inch (11.89 to 11.91 mm)
Bearing ID 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-1-1/4-4 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.2500 inch (31.75 mm)
View Details
DS™ Metal-Polymer Self-Lubricating Bearings - 07G DS - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Snap Bushings - SB-1000-12 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7660 inch (19.46 mm)
View Details
Taper Lock Bushes - 182947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 0.9449 inch (24.00 mm)
Bearing OD 1.8701 inch (47.50 mm)
View Details