GGB HSG™ Filament Wound PTFE Plain Bearings 02 HSG

Description
STRUCTURE Filament Wound Composite Material CHARACTERISTICS High static load capacity (twice as much as standard GAR-MAX® bearings) Excellent shock and misalignment resistance Excellent contamination resistance Very good friction and wear properties Good chemical resistance
Request a Quote Datasheet
Description
STRUCTURE Filament Wound Composite Material CHARACTERISTICS High static load capacity (twice as much as standard GAR-MAX® bearings) Excellent shock and misalignment resistance Excellent contamination resistance Very good friction and wear properties Good chemical resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSG™ Filament Wound PTFE Plain Bearings - 02 HSG - GGB
Thorofare, NJ, United States
HSG™ Filament Wound PTFE Plain Bearings
02 HSG
HSG™ Filament Wound PTFE Plain Bearings 02 HSG
STRUCTURE Filament Wound Composite Material CHARACTERISTICS High static load capacity (twice as much as standard GAR-MAX® bearings) Excellent shock and misalignment resistance Excellent contamination resistance Very good friction and wear properties Good chemical resistance

STRUCTURE

Filament Wound Composite Material

CHARACTERISTICS

  • High static load capacity (twice as much as standard GAR-MAX® bearings)
  • Excellent shock and misalignment resistance
  • Excellent contamination resistance
  • Very good friction and wear properties
  • Good chemical resistance
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 02 HSG
Product Name HSG™ Filament Wound PTFE Plain Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 02DU02 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.1236 to 0.1243 inch (3.14 to 3.16 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 04DU04 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.2481 to 0.2490 inch (6.30 to 6.32 mm)
View Details
DP31™ Metal-Polymer Lead Free Plain Bearings - 01 DP31 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU-B™ Metal-Polymer Composite Dry Bearings - 08 DU-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details