The constant wall thickness of 1/8 in. (.125) for the CJH Series makes them dimensionally interchangeable with many bronze bushings. Carbon steel is normally used as a backing material, with the external surface plated to resist corrosion. Other materials can be supplied upon special order. Typical applications include farm equipment, construction and material handling equipment. FABROID® can also be supplied for special applications. Consult Transport Dynamics Engineering Department.
| RBC Bearings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | CJH6064 |
| Product Name | Fiberglide® Self-Lubricating Bearings, Heavy Wall Coiled Steel Backing |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 3.7500 inch (95.25 mm) |
| Housing Bore | 3.9995 to 4.0005 inch (101.59 to 101.61 mm) |
| Bearing ID | 3.7500 inch (95.25 mm) |