The MDBT50Q-U1MV2 is a Bluetooth Low Energy module based on the Nordic nRF52840 in an aQFN package, featuring a u.FL connector for external antenna support. It measures 17.0 x 15.0 x 2.0 mm and weighs 0.68 g (±0.02 g). The module supports OTA updates, operates with a supply voltage of 1.7 V to 3.6 V, and offers wireless range exceeding 300 meters at 1 Mbps and 750 meters at 125 kbps in open space. It includes certification for FCC, CE, IC, SRRC, KC, TELEC, NCC, and RCM, with antenna options pre-certified for direct use. Packaging options include anti-static tray (88 pcs) or tape and reel (1,500 pcs).
RF TXRX MOD BT U.FL SMD NORDIC Product overview: MDBT50Q-U1MV2 from Raytac is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-MDBT50Q-U1MV2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 872-MDBT50Q-U1MV2 |
| Product Name | SMD Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 1.7V ~ 3.6V |