Raytac Corporation RF Receiver, Transmitter, and Transceiver Finished Units MDBT50Q-RX

Description
RF Transceiver, 802.15.4, Bluetooth 2.36GHz ~ 2.5GHz 802.15.4 Zigbee, Bluetooth v5.0 GPIO, PWM, USB 2Mbps
Description
RF Transceiver, 802.15.4, Bluetooth 2.36GHz ~ 2.5GHz 802.15.4 Zigbee, Bluetooth v5.0 GPIO, PWM, USB 2Mbps
Datasheet
Datasheet Summary
Powered by GS/AI

The MDBT50Q-RX is a Bluetooth dongle based on the nRF52840 chip, designed for wireless communication applications. It supports Bluetooth 5.0 and operates in the 2.36GHz to 2.5GHz frequency range. The device can achieve a working distance of up to 250 meters at 1Mbps and 120 meters at 2Mbps in open space, making it suitable for various connectivity needs. This module is equipped with GPIO and PWM capabilities, allowing for versatile integration into different projects. It is compliant with multiple certifications, including FCC, CE, and RCM, ensuring its suitability for global markets. The MDBT50Q-RX is packaged for easy deployment and is part of a series that includes other similar modules, providing options for engineers looking for reliable RF solutions.

Datasheet Summary
Powered by GS/AI

The MDBT50Q-RX is a Bluetooth dongle based on the nRF52840 chip, designed for wireless communication applications. It supports Bluetooth 5.0 and operates in the 2.36GHz to 2.5GHz frequency range. The device can achieve a working distance of up to 250 meters at 1Mbps and 120 meters at 2Mbps in open space, making it suitable for various connectivity needs. This module is equipped with GPIO and PWM capabilities, allowing for versatile integration into different projects. It is compliant with multiple certifications, including FCC, CE, and RCM, ensuring its suitability for global markets. The MDBT50Q-RX is packaged for easy deployment and is part of a series that includes other similar modules, providing options for engineers looking for reliable RF solutions.

Suppliers

Company
Product
Description
Supplier Links
RF Receiver, Transmitter, and Transceiver Finished Units - MDBT50Q-RX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receiver, Transmitter, and Transceiver Finished Units
MDBT50Q-RX
RF Receiver, Transmitter, and Transceiver Finished Units MDBT50Q-RX
RF Transceiver, 802.15.4, Bluetooth 2.36GHz ~ 2.5GHz 802.15.4 Zigbee, Bluetooth v5.0 GPIO, PWM, USB 2Mbps

RF Transceiver, 802.15.4, Bluetooth 2.36GHz ~ 2.5GHz 802.15.4 Zigbee, Bluetooth v5.0 GPIO, PWM, USB 2Mbps

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number MDBT50Q-RX
Product Name RF Receiver, Transmitter, and Transceiver Finished Units
Features RoHS
Operating Frequency 2360 to 2500 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details