802.15.4, Bluetooth Bluetooth v5.0, Bluetooth v5.1, Thread, Zigbee® Transceiver Module 2.36GHz ~ 2.5GHz Integrated, Chip Surface Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | MDBT50-512K |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Surface Mount; 31-SMD Module |
| Features | RoHS |
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) |
| Operating Frequency | 2360 to 2500 MHz |