MDBT42Q-ATL2 is a Bluetooth Low Energy (BLE) Module in peripheral/slave role based on the Nordic nRF52811 SoC, designed for UART-based data bridging in a compact 16 mm x 10 mm x 2.2 mm SMD package with an integrated chip antenna. It supports BLE 5.2, configurable TX output power, UART baud rates up to 460.8 kbps, and a maximum data payload of 244 bytes. The module achieves throughput of up to 16.1 k-bytes/sec in MCU-to-peripheral direction under optimized connection intervals. Certifications include FCC, CE, TELEC, SRRC, IC, NCC, and KC. Unit weight is 0.64 g (±0.02 g).
RF TXRX MODULE BT CHIP SMD Product overview: MDBT42Q-ATL2 from Raytac is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-MDBT42Q-ATL2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 872-MDBT42Q-ATL2 |
| Product Name | SMD Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 1.7V ~ 3.6V |