MDBT42Q-AT is a Bluetooth Low Energy 5.2 module in peripheral/slave role based on the Nordic nRF52810 SoC, featuring a chip antenna and compact SMD package measuring 16 mm × 10 mm × 2.2 mm. It supports UART interface with selectable baud rates up to 460.8 kbps, programmable GPIOs, and configurable TX output power. The module achieves over 80 meters range in open space at 1 Mbps and holds certifications including FCC, CE, TELEC, SRRC, IC, NCC, and KC. It operates with DC-to-DC or LDO power modes and includes support for advertising control, connection parameter adjustment, and firmware recovery.
SMD-39P ROHS Product overview: MDBT42Q-AT from Raytac is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-MDBT42Q-AT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 872-MDBT42Q-AT |
| Product Name | SMD Interface Transceiver IC |
| Device Type | Transceiver |