HD3N2 -- ALL WELDED (SET-UP), 4 -2" RETRACTABLE SPRING CASTERS -NO HANDRAILS
Raymond Handling Consultants, L.C.
All Welded (set-up), 4 -2" Retractable Spring Casters -NO HANDRAILS
HD3N2
Description
50° SAF-T ANGLE LADDERS
-
Raymond Handling Consultants, L.C.
Description
50° SAF-T ANGLE LADDERS
Suppliers
All Welded (set-up), 4 -2" Retractable Spring Casters -NO HANDRAILS
HD3N2
Supplier's Site
Technical Specifications
|
Product Category
|
Ladders |
|
Product Number
|
HD3N2 |
|
Product Name
|
All Welded (set-up), 4 -2" Retractable Spring Casters -NO HANDRAILS |
|
Ladder Type
|
Rolling Ladder
|
Unlock Full Specs
to access all available technical data
Similar Products
Ladder Type
Step Ladder
Material
Aluminum
Height
4.33 ft (13.2 dm)
View Details
Ladder Type
Rolling Ladder; Step Ladder
Material
Steel
Weight Capacity
300 lbs (136 kg)
View Details
Miller Fall Protection / Honeywell
Ladder Type
Ladder System
View Details
DEWALT Industrial Tool Co.
Ladder Type
Extension Ladder
Material
Fiberglass
Weight Capacity
300 lbs (136 kg)
View Details