Raymond Handling Consultants, L.C.
HBT800 SERIES -- 20" LOAD CENTER
HBT8127-1500
-
Raymond Handling Consultants, L.C.
Description
POWERFUL FORK LIFT
Technical Specifications
Product Category
|
Lifts |
Product Number
|
HBT8127-1500 |
Product Name
|
HBT800 SERIES -- 20" LOAD CENTER |
Capacity
|
1500 lbs (680 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Capacity
2000 lbs (907 kg)
Lift Travel
60 inch (1524 mm)
Width
30 inch (762 mm)
View Details
Features
Handrails or Safety Rails (optional feature); Rotating (optional feature)
Capacity
2000 lbs (907 kg)
Lift Travel
36 inch (914 mm)
View Details
Capacity
772 lbs (350 kg)
Width
20 inch (520 mm)
Length
40 inch (1010 mm)
View Details
Capacity
225 lbs (102 kg)
Lift Travel
20 inch (500 mm)
Width
2 inch (48 mm)
View Details