Advance Lifts, Inc. Multi Stage Lift Table MSL2-260

Description
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life All controllers are Underwriter Laboratory listed assemblies These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade with clear plastic return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes
Request a Quote
Description
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life All controllers are Underwriter Laboratory listed assemblies These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade with clear plastic return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSL2-260 is a multi-stage lift table designed for applications requiring higher travel with shorter platform lengths. It has a lowered height of 10.5 inches and a raised height of 70.5 inches, with a maximum platform size of 48 x 72 inches and a base frame size of 30 x 48 inches. It supports a maximum end and side load capacity of 1,400 lbs. The unit features a 2 HP internal motor, approx. 20-second lift speed, and a shipping weight of 850 lbs. It includes patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, mild steel reservoirs, and conforms to ANSI codes. The platform size range extends from a minimum of 30 x 48 inches.

Datasheet Summary
Powered by GS/AI

The MSL2-260 is a multi-stage lift table designed for applications requiring higher travel with shorter platform lengths. It has a lowered height of 10.5 inches and a raised height of 70.5 inches, with a maximum platform size of 48 x 72 inches and a base frame size of 30 x 48 inches. It supports a maximum end and side load capacity of 1,400 lbs. The unit features a 2 HP internal motor, approx. 20-second lift speed, and a shipping weight of 850 lbs. It includes patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, mild steel reservoirs, and conforms to ANSI codes. The platform size range extends from a minimum of 30 x 48 inches.

Suppliers

Company
Product
Description
Supplier Links
Multi Stage Lift Table - MSL2-260 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Multi Stage Lift Table
MSL2-260
Multi Stage Lift Table MSL2-260
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life All controllers are Underwriter Laboratory listed assemblies These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade with clear plastic return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes

The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings.

Features:

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life
  • All controllers are Underwriter Laboratory listed assemblies
  • These units are fully primed and finished with baked enamel Finish
  • The Cylinders are machine grade with clear plastic return lines
  • All pressure hoses are double wire braid with JIC fittings
  • The reservoirs are mild steel
  • These units conform to all applicable ANSI codes
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number MSL2-260
Product Name Multi Stage Lift Table
Capacity 2000 lbs (907 kg)
Lift Travel 60 inch (1524 mm)
Width 30 inch (762 mm)
Length 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Single Scissor Lift Table - HD-1260 - Advance Lifts, Inc.
Specs
Capacity 12000 lbs (5442 kg)
Lift Travel 60 inch (1524 mm)
Width 30 to 54 inch (762 to 1372 mm)
View Details
Double Wide Lift Table - PDW-9646 - Advance Lifts, Inc.
Specs
Capacity 9600 lbs (4354 kg)
Lift Travel 46 inch (1168 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Recessed Dock Lift - 4260 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 15000 lbs (6803 kg)
Lift Travel 58 inch (1473 mm)
View Details
Air Operated Lift & Turn Table - ATR-1524 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 15000 lbs (6803 kg)
Lift Travel 24 inch (610 mm)
View Details