H814708 -- FIBER GLASS STACKING TRAYS & BOXES
Raymond Handling Consultants, L.C.
FIBER GLASS STACKING TRAYS & BOXES
H814708
Description
STACKING CONTAINERS
-
Raymond Handling Consultants, L.C.
Description
STACKING CONTAINERS
Suppliers
FIBER GLASS STACKING TRAYS & BOXES
H814708
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Containers |
|
Product Number
|
H814708 |
|
Product Name
|
FIBER GLASS STACKING TRAYS & BOXES |
|
Container Type
|
Bin
|
Unlock Full Specs
to access all available technical data
Similar Products
Height
1.8 inch (45.72 mm)
Length
3.9 inch (99.06 mm)
Width
7.3 inch (185 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Material
Polyester • EVA
Application
Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height
2.36 to 6.1 inch (60 to 155 mm)
View Details