H290400 -- 2-8" X 2" MOLDON RUBBER SWIVEL CASTERS/2-10" X 2.5" LOAD WHEELS
Raymond Handling Consultants, L.C.
2-8" X 2" MOLDON RUBBER SWIVEL CASTERS/2-10" X 2.5" LOAD WHEELS
H290400
Description
CHIP & WASTE TRUCK
-
Raymond Handling Consultants, L.C.
Description
CHIP & WASTE TRUCK
Suppliers
2-8" X 2" MOLDON RUBBER SWIVEL CASTERS/2-10" X 2.5" LOAD WHEELS
H290400
Supplier's Site
Technical Specifications
|
Product Category
|
Material Handling Carts and Trucks |
|
Product Number
|
H290400 |
|
Product Name
|
2-8" X 2" MOLDON RUBBER SWIVEL CASTERS/2-10" X 2.5" LOAD WHEELS |
Unlock Full Specs
to access all available technical data
Similar Products
Capacity
331 lbs (150 kg)
Length
24 inch (600 mm)
Width
20 inch (500 mm)
View Details
Capacity
662 lbs (300 kg)
Material
Steel
Length
32 inch (820 mm)
View Details
Cart / Truck Type
Shelf Cart
Material
Steel
Length
37 inch (940 mm)
View Details
Cart / Truck Type
Instrument Cart
Material
Steel
Tires
Solid
View Details