H13014 -- STACK-N-STORE BINS
Raymond Handling Consultants, L.C.
STACK-N-STORE BINS
H13014
Description
STAK-N-STORE BINS
-
Raymond Handling Consultants, L.C.
Description
STAK-N-STORE BINS
Technical Specifications
|
Product Category
|
Industrial Containers |
|
Product Number
|
H13014 |
|
Product Name
|
STACK-N-STORE BINS |
|
Container Type
|
Bin
|
Unlock Full Specs
to access all available technical data
Similar Products
Height
1.8 inch (45.72 mm)
Length
3.9 inch (99.06 mm)
Width
7.3 inch (185 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Material
Polyester • EVA
Application
Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height
2.36 to 6.1 inch (60 to 155 mm)
View Details