Raychem RPG, Limited Aluminum enclosures Raychem RPG RJ21 - 220 x 120 x 81 RJ21

Description
The grey aluminum enclosure RJ21 from Raychem RPG in the dimensions 220 x 120 x 81 mm can be used in a temperature range of -50-110 ° C. The robust and impact-proof enclosure RJ21 with the protection rating IP66/IP67/IP68 is perfect for the installation of DIN-rail mounted terminal blocks.
Datasheet
Description
The grey aluminum enclosure RJ21 from Raychem RPG in the dimensions 220 x 120 x 81 mm can be used in a temperature range of -50-110 ° C. The robust and impact-proof enclosure RJ21 with the protection rating IP66/IP67/IP68 is perfect for the installation of DIN-rail mounted terminal blocks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum enclosures Raychem RPG RJ21 - 220 x 120 x 81 -  - Automation24, Inc.
King of Prussia, PA, United States
Aluminum enclosures Raychem RPG RJ21 - 220 x 120 x 81
Aluminum enclosures Raychem RPG RJ21 - 220 x 120 x 81
The grey aluminum enclosure RJ21 from Raychem RPG in the dimensions 220 x 120 x 81 mm can be used in a temperature range of -50-110 ° C. The robust and impact-proof enclosure RJ21 with the protection rating IP66/IP67/IP68 is perfect for the installation of DIN-rail mounted terminal blocks.

The grey aluminum enclosure RJ21 from Raychem RPG in the dimensions 220 x 120 x 81 mm can be used in a temperature range of -50-110 ° C. The robust and impact-proof enclosure RJ21 with the protection rating IP66/IP67/IP68 is perfect for the installation of DIN-rail mounted terminal blocks.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Aluminum enclosures Raychem RPG RJ21 - 220 x 120 x 81
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 505842 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.98 inch (228 mm)
Width 8.5 inch (216 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUB empty enclosure - flameproof ex d iic enclosures gub 1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
TK Series Enclosures - 106-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers