AH SERIES -- GALVANIZED STEEL ONE HOLE PIPE STRAP
RAWELT S.A. de C.V.
Galvanized Steel One Hole Pipe Strap
AH Series
Description
APPLICATIONS:
The straps are used to support and attach conduit runs to structural beams. MATERIAL:
Stamped galvanized steel.
-
RAWELT S.A. de C.V.
-
RAWELT S.A. de C.V.
Datasheet
Description
APPLICATIONS:
The straps are used to support and attach conduit runs to structural beams. MATERIAL:
Stamped galvanized steel.
Datasheet
Suppliers
Galvanized Steel One Hole Pipe Strap
AH Series
APPLICATIONS:
The straps are used to support and attach conduit runs to structural beams. MATERIAL:
Stamped galvanized steel.
APPLICATIONS:
- The straps are used to support and attach conduit runs to structural beams.
MATERIAL:
- Stamped galvanized steel.
Supplier's Site
Datasheet
Galvanized Steel Two Hole Pipe Strap
AH Series
APPLICATIONS:
The straps are used to support and attach conduit runs to structural beams. MATERIAL:
Stamped galvanized steel.
APPLICATIONS:
- The straps are used to support and attach conduit runs to structural beams.
MATERIAL:
- Stamped galvanized steel.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pipe Hangers and Conduit Hangers |
|
Product Number
|
AH Series |
|
Product Name
|
Galvanized Steel One Hole Pipe Strap |
|
Support Type
|
Pipe Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Material of Construction
Steel
Maximum Load
0.1984 lbs (0.0900 kg)
View Details
Support Type
Pipe Strap
Material of Construction
Galvanized Steel
Features
Coated
View Details
Support Type
Pipe Clamp
Pipe Size
0.75 inch (19.05 mm)
View Details
Hanger Type
Split Ring Hanger
Maximum Load
180 lbs (81.63 kg)
Pipe Size
0.50 inch (12.70 mm)
View Details