Pentair, Inc. Pipe Hanger 4550050PL

Description
" 2-PIECE, SPLIT RING TYPE CAST IRON MATERIAL PLAIN FINISH 1-1/2 INCH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE WW-H-171 TYPE 25, MSS-SP-58 TYPE 12 APPLICABLE STANDARD 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 0.84 INCH 455 MODEL "
Datasheet
Description
" 2-PIECE, SPLIT RING TYPE CAST IRON MATERIAL PLAIN FINISH 1-1/2 INCH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE WW-H-171 TYPE 25, MSS-SP-58 TYPE 12 APPLICABLE STANDARD 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 0.84 INCH 455 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4550050PL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4550050PL
Pipe Hanger 4550050PL
" 2-PIECE, SPLIT RING TYPE CAST IRON MATERIAL PLAIN FINISH 1-1/2 INCH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE WW-H-171 TYPE 25, MSS-SP-58 TYPE 12 APPLICABLE STANDARD 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 0.84 INCH 455 MODEL "

"

  • 2-PIECE, SPLIT RING TYPE
  • CAST IRON MATERIAL
  • PLAIN FINISH
  • 1-1/2 INCH
  • 1/2 INCH MIN. PIPE SIZE
  • 1/2 INCH MAX. PIPE SIZE
  • WW-H-171 TYPE 25, MSS-SP-58 TYPE 12 APPLICABLE STANDARD
  • 180 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 0.84 INCH
  • 455 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4550050PL
Product Name Pipe Hanger
Hanger Type Split Ring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.5513 lbs (0.2500 kg)
View Details
Pipe Hanger - 454013 - Pentair, Inc.
Specs
Hanger Type Split Ring Hanger
Maximum Load 300 lbs (136 kg)
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit To Rod Clamp - G24 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
Conduit Hanger - 2040 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction STEEL
View Details