IC MCU 32BIT EXT MEM 56QFN
ARM® Cortex®-M0+ - Microcontroller IC 32-Bit Dual-Core 133MHz External Program Memory 56-QFN (7x7)
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SC0914(7) | SC0914(7) | SC0914(7) |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Dual-Core | 32 Bit | 32 Bit; 32-Bit Dual-Core |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 133 MHz | 133 MHz | |
| RAM | 264 KB | 264 KB | |
| ROM Type | External Program Memory |