Extreme Engineering Solutions, Inc. (X-ES) Intel® Core™ Ultra (Series 3) Processor-Based XMC Module with 64 GB of LPDDR5 and Microchip PolarFire™ SoC FPGA XPedite8300

Description
The XPedite8300 is a secure, high-performance XMC single board computer based on the Intel® Core™ Ultra processor (Series 3) (formerly Panther Lake). Ideal for ruggedized systems requiring high-bandwidth processing and low power consumption, the XPedite8300 delivers superior performance and efficiency for today’s network information processing and high performance embedded computing applications. The XPedite8300 integrates SecureCOTS™ technology with a Microchip PolarFire™ System-on-Chip (SoC) FPGA for hosting custom functions to protect data from being modified or observed and provides an ideal solution when stringent security capabilities are required. The XPedite8300 supports up to 64 GB of LPDDR5 SDRAM with in-band ECC in eight channels and up to 512 GB of onboard NVMe storage. The XPedite8300 also provides fast and efficient I/O, including 100GBASE-KR4 or 25GBASE-KR Ethernet, 10/100/1000BASE-T Ethernet, USB 2.0, PCI Express, I²C, and RS-232/422/485 serial ports. Wind River VxWorks, X-ES Enterprise Linux (XEL), and Linux Yocto Board Support Packages (BSPs) are available. Features Supports Intel® Core™ Ultra processors (Series 3) (formerly Panther Lake) Designed with SecureCOTS™ technology to support enhanced security and trusted computing Microchip PolarFire™ SoC FPGA with 256 MB SPI NOR flash Conduction-cooled XMC module Up to 64 GB of LPDDR5 SDRAM with in-band ECC Up to 512 GB of onboard NVMe storage One 100GBASE-KR4 Ethernet port or two 25GBASE-KR Ethernet ports One 10/100/1000BASE-T Ethernet port Two USB 2.0 ports Two RS-232/422/485 serial ports Two x1 and one x8 PCI Express Gen4-capable interfaces One DisplayPort 1.4 interface Wind River VxWorks BSP X-ES Enterprise Linux (XEL) BSP Linux Yocto BSP Contact factory for availability of Microsoft Windows drivers and other operating systems Technical Specs Processor Supports Intel® Core™ Ultra processors (Series 3) (formerly Panther Lake) Memory Up to 64 GB of LPDDR5 SDRAM with in-band ECC Up to 512 GB of onboard NVMe storage 64 MB NOR boot flash 64 kB EEPROM Security and Management Microchip PolarFire™ SoC FPGA with 256 MB SPI NOR flash Designed with SecureCOTS™ technology to support enhanced security and trusted computing System voltage monitor, power-on/reset control, non-volatile write-protection control Trusted Platform Module (TPM) 2.0 P15 XMC Interface One x8 PCI Express Gen4-capable interface Four single-ended GPIO P16 XMC Interface One 100GBASE-KR4 Ethernet port or two 25GBASE-KR Ethernet ports One 10/100/1000BASE-T Ethernet port Two USB 2.0 ports Two RS-232/422/485 serial ports Two x1 PCI Express Gen4-capable interfaces One DisplayPort 1.4 interface One I²C port 3.3 V GPIO Software Support UEFI firmware Wind River VxWorks BSP X-ES Enterprise Linux (XEL) BSP Linux Yocto BSP Contact factory for availability of Microsoft Windows drivers and other operating systems Physical Characteristics Conduction-cooled XMC form factor Dimensions: 149 mm x 74 mm, 10 mm stacking height Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Conformal coating available as an ordering option Power Requirements Power will vary based on configuration and usage. Please consult factory.
Datasheet
Description
The XPedite8300 is a secure, high-performance XMC single board computer based on the Intel® Core™ Ultra processor (Series 3) (formerly Panther Lake). Ideal for ruggedized systems requiring high-bandwidth processing and low power consumption, the XPedite8300 delivers superior performance and efficiency for today’s network information processing and high performance embedded computing applications. The XPedite8300 integrates SecureCOTS™ technology with a Microchip PolarFire™ System-on-Chip (SoC) FPGA for hosting custom functions to protect data from being modified or observed and provides an ideal solution when stringent security capabilities are required. The XPedite8300 supports up to 64 GB of LPDDR5 SDRAM with in-band ECC in eight channels and up to 512 GB of onboard NVMe storage. The XPedite8300 also provides fast and efficient I/O, including 100GBASE-KR4 or 25GBASE-KR Ethernet, 10/100/1000BASE-T Ethernet, USB 2.0, PCI Express, I²C, and RS-232/422/485 serial ports. Wind River VxWorks, X-ES Enterprise Linux (XEL), and Linux Yocto Board Support Packages (BSPs) are available. Features Supports Intel® Core™ Ultra processors (Series 3) (formerly Panther Lake) Designed with SecureCOTS™ technology to support enhanced security and trusted computing Microchip PolarFire™ SoC FPGA with 256 MB SPI NOR flash Conduction-cooled XMC module Up to 64 GB of LPDDR5 SDRAM with in-band ECC Up to 512 GB of onboard NVMe storage One 100GBASE-KR4 Ethernet port or two 25GBASE-KR Ethernet ports One 10/100/1000BASE-T Ethernet port Two USB 2.0 ports Two RS-232/422/485 serial ports Two x1 and one x8 PCI Express Gen4-capable interfaces One DisplayPort 1.4 interface Wind River VxWorks BSP X-ES Enterprise Linux (XEL) BSP Linux Yocto BSP Contact factory for availability of Microsoft Windows drivers and other operating systems Technical Specs Processor Supports Intel® Core™ Ultra processors (Series 3) (formerly Panther Lake) Memory Up to 64 GB of LPDDR5 SDRAM with in-band ECC Up to 512 GB of onboard NVMe storage 64 MB NOR boot flash 64 kB EEPROM Security and Management Microchip PolarFire™ SoC FPGA with 256 MB SPI NOR flash Designed with SecureCOTS™ technology to support enhanced security and trusted computing System voltage monitor, power-on/reset control, non-volatile write-protection control Trusted Platform Module (TPM) 2.0 P15 XMC Interface One x8 PCI Express Gen4-capable interface Four single-ended GPIO P16 XMC Interface One 100GBASE-KR4 Ethernet port or two 25GBASE-KR Ethernet ports One 10/100/1000BASE-T Ethernet port Two USB 2.0 ports Two RS-232/422/485 serial ports Two x1 PCI Express Gen4-capable interfaces One DisplayPort 1.4 interface One I²C port 3.3 V GPIO Software Support UEFI firmware Wind River VxWorks BSP X-ES Enterprise Linux (XEL) BSP Linux Yocto BSP Contact factory for availability of Microsoft Windows drivers and other operating systems Physical Characteristics Conduction-cooled XMC form factor Dimensions: 149 mm x 74 mm, 10 mm stacking height Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Conformal coating available as an ordering option Power Requirements Power will vary based on configuration and usage. Please consult factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Core™ Ultra (Series 3) Processor-Based XMC Module with 64 GB of LPDDR5 and Microchip PolarFire™ SoC FPGA - XPedite8300 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
Intel® Core™ Ultra (Series 3) Processor-Based XMC Module with 64 GB of LPDDR5 and Microchip PolarFire™ SoC FPGA
XPedite8300
Intel® Core™ Ultra (Series 3) Processor-Based XMC Module with 64 GB of LPDDR5 and Microchip PolarFire™ SoC FPGA XPedite8300
The XPedite8300 is a secure, high-performance XMC single board computer based on the Intel® Core™ Ultra processor (Series 3) (formerly Panther Lake). Ideal for ruggedized systems requiring high-bandwidth processing and low power consumption, the XPedite8300 delivers superior performance and efficiency for today’s network information processing and high performance embedded computing applications. The XPedite8300 integrates SecureCOTS™ technology with a Microchip PolarFire™ System-on-Chip (SoC) FPGA for hosting custom functions to protect data from being modified or observed and provides an ideal solution when stringent security capabilities are required. The XPedite8300 supports up to 64 GB of LPDDR5 SDRAM with in-band ECC in eight channels and up to 512 GB of onboard NVMe storage. The XPedite8300 also provides fast and efficient I/O, including 100GBASE-KR4 or 25GBASE-KR Ethernet, 10/100/1000BASE-T Ethernet, USB 2.0, PCI Express, I²C, and RS-232/422/485 serial ports. Wind River VxWorks, X-ES Enterprise Linux (XEL), and Linux Yocto Board Support Packages (BSPs) are available. Features Supports Intel® Core™ Ultra processors (Series 3) (formerly Panther Lake) Designed with SecureCOTS™ technology to support enhanced security and trusted computing Microchip PolarFire™ SoC FPGA with 256 MB SPI NOR flash Conduction-cooled XMC module Up to 64 GB of LPDDR5 SDRAM with in-band ECC Up to 512 GB of onboard NVMe storage One 100GBASE-KR4 Ethernet port or two 25GBASE-KR Ethernet ports One 10/100/1000BASE-T Ethernet port Two USB 2.0 ports Two RS-232/422/485 serial ports Two x1 and one x8 PCI Express Gen4-capable interfaces One DisplayPort 1.4 interface Wind River VxWorks BSP X-ES Enterprise Linux (XEL) BSP Linux Yocto BSP Contact factory for availability of Microsoft Windows drivers and other operating systems Technical Specs Processor Supports Intel® Core™ Ultra processors (Series 3) (formerly Panther Lake) Memory Up to 64 GB of LPDDR5 SDRAM with in-band ECC Up to 512 GB of onboard NVMe storage 64 MB NOR boot flash 64 kB EEPROM Security and Management Microchip PolarFire™ SoC FPGA with 256 MB SPI NOR flash Designed with SecureCOTS™ technology to support enhanced security and trusted computing System voltage monitor, power-on/reset control, non-volatile write-protection control Trusted Platform Module (TPM) 2.0 P15 XMC Interface One x8 PCI Express Gen4-capable interface Four single-ended GPIO P16 XMC Interface One 100GBASE-KR4 Ethernet port or two 25GBASE-KR Ethernet ports One 10/100/1000BASE-T Ethernet port Two USB 2.0 ports Two RS-232/422/485 serial ports Two x1 PCI Express Gen4-capable interfaces One DisplayPort 1.4 interface One I²C port 3.3 V GPIO Software Support UEFI firmware Wind River VxWorks BSP X-ES Enterprise Linux (XEL) BSP Linux Yocto BSP Contact factory for availability of Microsoft Windows drivers and other operating systems Physical Characteristics Conduction-cooled XMC form factor Dimensions: 149 mm x 74 mm, 10 mm stacking height Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Conformal coating available as an ordering option Power Requirements Power will vary based on configuration and usage. Please consult factory.

The XPedite8300 is a secure, high-performance XMC single board computer based on the Intel® Core™ Ultra processor (Series 3) (formerly Panther Lake). Ideal for ruggedized systems requiring high-bandwidth processing and low power consumption, the XPedite8300 delivers superior performance and efficiency for today’s network information processing and high performance embedded computing applications.

The XPedite8300 integrates SecureCOTS™ technology with a Microchip PolarFire™ System-on-Chip (SoC) FPGA for hosting custom functions to protect data from being modified or observed and provides an ideal solution when stringent security capabilities are required.

The XPedite8300 supports up to 64 GB of LPDDR5 SDRAM with in-band ECC in eight channels and up to 512 GB of onboard NVMe storage. The XPedite8300 also provides fast and efficient I/O, including 100GBASE-KR4 or 25GBASE-KR Ethernet, 10/100/1000BASE-T Ethernet, USB 2.0, PCI Express, I²C, and RS-232/422/485 serial ports.

Wind River VxWorks, X-ES Enterprise Linux (XEL), and Linux Yocto Board Support Packages (BSPs) are available.


Features

  • Supports Intel® Core™ Ultra processors (Series 3) (formerly Panther Lake)
  • Designed with SecureCOTS™ technology to support enhanced security and trusted computing
  • Microchip PolarFire™ SoC FPGA with 256 MB SPI NOR flash
  • Conduction-cooled XMC module
  • Up to 64 GB of LPDDR5 SDRAM with in-band ECC
  • Up to 512 GB of onboard NVMe storage
  • One 100GBASE-KR4 Ethernet port or two 25GBASE-KR Ethernet ports
  • One 10/100/1000BASE-T Ethernet port
  • Two USB 2.0 ports
  • Two RS-232/422/485 serial ports
  • Two x1 and one x8 PCI Express Gen4-capable interfaces
  • One DisplayPort 1.4 interface
  • Wind River VxWorks BSP
  • X-ES Enterprise Linux (XEL) BSP
  • Linux Yocto BSP
  • Contact factory for availability of Microsoft Windows drivers and other operating systems

Technical Specs

Processor

  • Supports Intel® Core™ Ultra processors (Series 3) (formerly Panther Lake)

Memory

  • Up to 64 GB of LPDDR5 SDRAM with in-band ECC
  • Up to 512 GB of onboard NVMe storage
  • 64 MB NOR boot flash
  • 64 kB EEPROM

Security and Management

  • Microchip PolarFire™ SoC FPGA with 256 MB SPI NOR flash
  • Designed with SecureCOTS™ technology to support enhanced security and trusted computing
  • System voltage monitor, power-on/reset control, non-volatile write-protection control
  • Trusted Platform Module (TPM) 2.0

P15 XMC Interface

  • One x8 PCI Express Gen4-capable interface
  • Four single-ended GPIO

P16 XMC Interface

  • One 100GBASE-KR4 Ethernet port or two 25GBASE-KR Ethernet ports
  • One 10/100/1000BASE-T Ethernet port
  • Two USB 2.0 ports
  • Two RS-232/422/485 serial ports
  • Two x1 PCI Express Gen4-capable interfaces
  • One DisplayPort 1.4 interface
  • One I²C port
  • 3.3 V GPIO

Software Support

  • UEFI firmware
  • Wind River VxWorks BSP
  • X-ES Enterprise Linux (XEL) BSP
  • Linux Yocto BSP
  • Contact factory for availability of Microsoft Windows drivers and other operating systems

Physical Characteristics

  • Conduction-cooled XMC form factor
  • Dimensions: 149 mm x 74 mm, 10 mm stacking height

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 5
  • Conformal coating available as an ordering option

Power Requirements

  • Power will vary based on configuration and usage. Please consult factory.
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Single Board Computers (SBC)
Product Number XPedite8300
Product Name Intel® Core™ Ultra (Series 3) Processor-Based XMC Module with 64 GB of LPDDR5 and Microchip PolarFire™ SoC FPGA
Computer Bus USB; XMC
Unlock Full Specs
to access all available technical data

Similar Products

11th Gen. Intel® Core U-series i7/i5/i3/Celeron 3.5
Specs
Processor / CPU Intel Core i7-1185G7E
CPU Speed 400 MHz
Chipset Intel Chipset
View Details
2 suppliers
Intel® Xeon® D-1700 Processor-Based 3U VPX-REDI Module with 48 GB of DDR4, 100 Gigabit Ethernet, and SecureCOTS™ - XPedite7774 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Processor / CPU Intel® Xeon®
Computer Bus VPX; 3U VPX
Main Memory 48000 MB
View Details
Industrial Low Power Single Board Computer - SBC35-CC405-3815 - WINSYSTEMS, INC.
Specs
Processor / CPU Intel® AtomTM; Intel Celeron
Computer Bus Two mini PCIe, IO60 (SPI,I2C, PWM, UART)
CPU Speed 1460 MHz
View Details