Raspberry Pi Dev Board Enclosure, Raspberry Pi Model; For Use With Raspberry-Pi RASPBERRY PI3A+ CASE

Description
DEV BOARD ENCLOSURE, RASPBERRY PI MODEL; For Use With:Raspberry Pi 3A+ Model; External Height:26mm; External Width:71mm; External Depth:96mm; Enclosure Material:-; Body Colour:Raspberry, White; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
DEV BOARD ENCLOSURE, RASPBERRY PI MODEL; For Use With:Raspberry Pi 3A+ Model; External Height:26mm; External Width:71mm; External Depth:96mm; Enclosure Material:-; Body Colour:Raspberry, White; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dev Board Enclosure, Raspberry Pi Model; For Use With Raspberry-Pi - 82AC3026 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board Enclosure, Raspberry Pi Model; For Use With Raspberry-Pi
82AC3026
Dev Board Enclosure, Raspberry Pi Model; For Use With Raspberry-Pi 82AC3026
DEV BOARD ENCLOSURE, RASPBERRY PI MODEL; For Use With:Raspberry Pi 3A+ Model; External Height:26mm; External Width:71mm; External Depth:96mm; Enclosure Material:-; Body Colour:Raspberry, White; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

DEV BOARD ENCLOSURE, RASPBERRY PI MODEL; For Use With:Raspberry Pi 3A+ Model; External Height:26mm; External Width:71mm; External Depth:96mm; Enclosure Material:-; Body Colour:Raspberry, White; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 82AC3026
Product Name Dev Board Enclosure, Raspberry Pi Model; For Use With Raspberry-Pi
Length 1.02 inch (26 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers