Raspberry Pi Enclosure, Raspberry Pi 3 Mod B; For Use With Raspberry-Pi RASPBERRY-PI3-CASE

Description
ENCLOSURE, RASPBERRY PI 3 MOD B; For Use With:Raspberry Pi 3 Model B; External Height:26mm; External Width:71mm; External Depth:96mm; Enclosure Material:-; Body Color:Raspberry, White; Product Range:RPi 3 Official Case RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, RASPBERRY PI 3 MOD B; For Use With:Raspberry Pi 3 Model B; External Height:26mm; External Width:71mm; External Depth:96mm; Enclosure Material:-; Body Color:Raspberry, White; Product Range:RPi 3 Official Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Raspberry Pi 3 Mod B; For Use With Raspberry-Pi - 77Y6518 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Raspberry Pi 3 Mod B; For Use With Raspberry-Pi
77Y6518
Enclosure, Raspberry Pi 3 Mod B; For Use With Raspberry-Pi 77Y6518
ENCLOSURE, RASPBERRY PI 3 MOD B; For Use With:Raspberry Pi 3 Model B; External Height:26mm; External Width:71mm; External Depth:96mm; Enclosure Material:-; Body Color:Raspberry, White; Product Range:RPi 3 Official Case RoHS Compliant: Yes

ENCLOSURE, RASPBERRY PI 3 MOD B; For Use With:Raspberry Pi 3 Model B; External Height:26mm; External Width:71mm; External Depth:96mm; Enclosure Material:-; Body Color:Raspberry, White; Product Range:RPi 3 Official Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 77Y6518
Product Name Enclosure, Raspberry Pi 3 Mod B; For Use With Raspberry-Pi
Length 1.02 inch (26 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4636 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.54 inch (90 mm)
Depth 5.12 inch (130 mm)
View Details