Extreme Engineering Solutions, Inc. (X-ES) Intel® Atom™ E3800 Series Processor-Based Rugged COM Express® Mini Module XPedite8150

Description
The XPedite8150 is a Rugged COM Express® module based on the Intel® Atom™ E3800 series of processors. It is compliant with the COM Express® Mini form factor (55 mm x 84 mm) and provides up to 4 GB of DDR3 ECC SDRAM. The XPedite8150 also supports an enhanced Type 10 pinout with one Dual-Mode DisplayPort, one Embedded DisplayPort, and two Gigabit Ethernet interfaces. With built-in test (BIT) support, true configuration and obsolescence management, Class III PCB fabrication and assembly, environmental qualification per MIL-STD-810, as well as many other features, the XPedite8150 is designed and tested for maximum reliability in the most demanding environments and applications that require long life cycles. Wind River VxWorks and Linux Board Support Packages (BSPs), as well as Microsoft Windows drivers, are available for the XPedite8150. It also supports the open source coreboot bootloader, powered by Intel®’s Firmware Support Package (FSP), to enable ultra-fast boot times and drastically simplify system security. The Intel® Atom™ E3800 series processors are low-power system-on-chip (SoC) processors with integrated graphics and support for up to four cores operating at up to 1.91 GHz. Along with best-in-class performance-per-watt , the E3800 family supports extremely low operating temperatures, and its power-efficient 22 nm technology enables operation in the most demanding high-temperature environments. The XPedite8150 supports the E3845 processor in standard configurations and can be built to support the E3827, E3826, E3825, E3815, and E3805. The E3800 series is the 4th generation Atom™ processor from Intel® and was formerly known as the Bay Trail-I platform and Valleyview processor. Features Supports Intel® Atom™ E3800 family processors (formerly Bay Trail-I) COM Express® Mini form factor with ruggedization enhancements COM Express® enhanced Type 10 pinout Conduction- or air-cooled Extended shock and vibration tolerance Up to 4 GB of DDR3-1333 ECC SDRAM One Dual-Mode DisplayPort interface and one Embedded DisplayPort interface Two x1 PCI Express interfaces Two Gigabit Ethernet ports Two serial ports Four USB 2.0 ports One USB 3.0 port Two SATA ports Intel® Platform Trust Technology (PTT) providing optional Trusted Platform Module (TPM) support coreboot bootloader, powered by Intel®'s Firmware Support Package (FSP) Wind River VxWorks BSP Linux BSP Microsoft Windows drivers Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, and LynuxWorks LynxOS BSPs Technical Specs Processor Intel® Atom™ E3800 family processors (formerly Bay Trail-I) Standard configuration is E3845 Up to four cores at up to 1.91 GHz Memory Up to 4 GB of DDR3-1333 ECC SDRAM COM Express® Enhanced Type 10 pinout Mini form factor (55 mm x 84 mm) Ruggedization and Reliability Class III PCB fabrication and assembly Soldered DDR3 ECC SDRAM Tin whisker mitigation Designed and tested for extended solder joint reliability Additional mounting holes for rugged and conduction-cooled environments OS-level BIT support I/O Interfaces One Dual-Mode DisplayPort interface One Embedded DisplayPort interface Two 10/100/1000BASE-T ports Two SATA ports capable of 3 Gb/s Two PCIe x1 links Four USB 2.0 ports One USB 3.0 port Two I²C interfaces Two serial ports One Serial Peripheral Interface (SPI) Additional Features Non-volatile memory write protection Intel® Platform Trust Technology (PTT) providing optional Trusted Platform Module (TPM) support Software Support coreboot bootloader, powered by Intel®'s FSP Wind River VxWorks BSP Linux BSP Microsoft Windows drivers Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, and LynuxWorks BSPs Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1, 3, 5 Conformal coating available as an ordering option Thermal performance will vary based on CPU frequency and application Power Requirements Power will vary based on configuration and usage. Please consult factory.
Datasheet
Description
The XPedite8150 is a Rugged COM Express® module based on the Intel® Atom™ E3800 series of processors. It is compliant with the COM Express® Mini form factor (55 mm x 84 mm) and provides up to 4 GB of DDR3 ECC SDRAM. The XPedite8150 also supports an enhanced Type 10 pinout with one Dual-Mode DisplayPort, one Embedded DisplayPort, and two Gigabit Ethernet interfaces. With built-in test (BIT) support, true configuration and obsolescence management, Class III PCB fabrication and assembly, environmental qualification per MIL-STD-810, as well as many other features, the XPedite8150 is designed and tested for maximum reliability in the most demanding environments and applications that require long life cycles. Wind River VxWorks and Linux Board Support Packages (BSPs), as well as Microsoft Windows drivers, are available for the XPedite8150. It also supports the open source coreboot bootloader, powered by Intel®’s Firmware Support Package (FSP), to enable ultra-fast boot times and drastically simplify system security. The Intel® Atom™ E3800 series processors are low-power system-on-chip (SoC) processors with integrated graphics and support for up to four cores operating at up to 1.91 GHz. Along with best-in-class performance-per-watt , the E3800 family supports extremely low operating temperatures, and its power-efficient 22 nm technology enables operation in the most demanding high-temperature environments. The XPedite8150 supports the E3845 processor in standard configurations and can be built to support the E3827, E3826, E3825, E3815, and E3805. The E3800 series is the 4th generation Atom™ processor from Intel® and was formerly known as the Bay Trail-I platform and Valleyview processor. Features Supports Intel® Atom™ E3800 family processors (formerly Bay Trail-I) COM Express® Mini form factor with ruggedization enhancements COM Express® enhanced Type 10 pinout Conduction- or air-cooled Extended shock and vibration tolerance Up to 4 GB of DDR3-1333 ECC SDRAM One Dual-Mode DisplayPort interface and one Embedded DisplayPort interface Two x1 PCI Express interfaces Two Gigabit Ethernet ports Two serial ports Four USB 2.0 ports One USB 3.0 port Two SATA ports Intel® Platform Trust Technology (PTT) providing optional Trusted Platform Module (TPM) support coreboot bootloader, powered by Intel®'s Firmware Support Package (FSP) Wind River VxWorks BSP Linux BSP Microsoft Windows drivers Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, and LynuxWorks LynxOS BSPs Technical Specs Processor Intel® Atom™ E3800 family processors (formerly Bay Trail-I) Standard configuration is E3845 Up to four cores at up to 1.91 GHz Memory Up to 4 GB of DDR3-1333 ECC SDRAM COM Express® Enhanced Type 10 pinout Mini form factor (55 mm x 84 mm) Ruggedization and Reliability Class III PCB fabrication and assembly Soldered DDR3 ECC SDRAM Tin whisker mitigation Designed and tested for extended solder joint reliability Additional mounting holes for rugged and conduction-cooled environments OS-level BIT support I/O Interfaces One Dual-Mode DisplayPort interface One Embedded DisplayPort interface Two 10/100/1000BASE-T ports Two SATA ports capable of 3 Gb/s Two PCIe x1 links Four USB 2.0 ports One USB 3.0 port Two I²C interfaces Two serial ports One Serial Peripheral Interface (SPI) Additional Features Non-volatile memory write protection Intel® Platform Trust Technology (PTT) providing optional Trusted Platform Module (TPM) support Software Support coreboot bootloader, powered by Intel®'s FSP Wind River VxWorks BSP Linux BSP Microsoft Windows drivers Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, and LynuxWorks BSPs Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1, 3, 5 Conformal coating available as an ordering option Thermal performance will vary based on CPU frequency and application Power Requirements Power will vary based on configuration and usage. Please consult factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Atom™ E3800 Series Processor-Based Rugged COM Express® Mini Module - XPedite8150 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
Intel® Atom™ E3800 Series Processor-Based Rugged COM Express® Mini Module
XPedite8150
Intel® Atom™ E3800 Series Processor-Based Rugged COM Express® Mini Module XPedite8150
The XPedite8150 is a Rugged COM Express® module based on the Intel® Atom™ E3800 series of processors. It is compliant with the COM Express® Mini form factor (55 mm x 84 mm) and provides up to 4 GB of DDR3 ECC SDRAM. The XPedite8150 also supports an enhanced Type 10 pinout with one Dual-Mode DisplayPort, one Embedded DisplayPort, and two Gigabit Ethernet interfaces. With built-in test (BIT) support, true configuration and obsolescence management, Class III PCB fabrication and assembly, environmental qualification per MIL-STD-810, as well as many other features, the XPedite8150 is designed and tested for maximum reliability in the most demanding environments and applications that require long life cycles. Wind River VxWorks and Linux Board Support Packages (BSPs), as well as Microsoft Windows drivers, are available for the XPedite8150. It also supports the open source coreboot bootloader, powered by Intel®’s Firmware Support Package (FSP), to enable ultra-fast boot times and drastically simplify system security. The Intel® Atom™ E3800 series processors are low-power system-on-chip (SoC) processors with integrated graphics and support for up to four cores operating at up to 1.91 GHz. Along with best-in-class performance-per-watt , the E3800 family supports extremely low operating temperatures, and its power-efficient 22 nm technology enables operation in the most demanding high-temperature environments. The XPedite8150 supports the E3845 processor in standard configurations and can be built to support the E3827, E3826, E3825, E3815, and E3805. The E3800 series is the 4th generation Atom™ processor from Intel® and was formerly known as the Bay Trail-I platform and Valleyview processor. Features Supports Intel® Atom™ E3800 family processors (formerly Bay Trail-I) COM Express® Mini form factor with ruggedization enhancements COM Express® enhanced Type 10 pinout Conduction- or air-cooled Extended shock and vibration tolerance Up to 4 GB of DDR3-1333 ECC SDRAM One Dual-Mode DisplayPort interface and one Embedded DisplayPort interface Two x1 PCI Express interfaces Two Gigabit Ethernet ports Two serial ports Four USB 2.0 ports One USB 3.0 port Two SATA ports Intel® Platform Trust Technology (PTT) providing optional Trusted Platform Module (TPM) support coreboot bootloader, powered by Intel®'s Firmware Support Package (FSP) Wind River VxWorks BSP Linux BSP Microsoft Windows drivers Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, and LynuxWorks LynxOS BSPs Technical Specs Processor Intel® Atom™ E3800 family processors (formerly Bay Trail-I) Standard configuration is E3845 Up to four cores at up to 1.91 GHz Memory Up to 4 GB of DDR3-1333 ECC SDRAM COM Express® Enhanced Type 10 pinout Mini form factor (55 mm x 84 mm) Ruggedization and Reliability Class III PCB fabrication and assembly Soldered DDR3 ECC SDRAM Tin whisker mitigation Designed and tested for extended solder joint reliability Additional mounting holes for rugged and conduction-cooled environments OS-level BIT support I/O Interfaces One Dual-Mode DisplayPort interface One Embedded DisplayPort interface Two 10/100/1000BASE-T ports Two SATA ports capable of 3 Gb/s Two PCIe x1 links Four USB 2.0 ports One USB 3.0 port Two I²C interfaces Two serial ports One Serial Peripheral Interface (SPI) Additional Features Non-volatile memory write protection Intel® Platform Trust Technology (PTT) providing optional Trusted Platform Module (TPM) support Software Support coreboot bootloader, powered by Intel®'s FSP Wind River VxWorks BSP Linux BSP Microsoft Windows drivers Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, and LynuxWorks BSPs Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1, 3, 5 Conformal coating available as an ordering option Thermal performance will vary based on CPU frequency and application Power Requirements Power will vary based on configuration and usage. Please consult factory.

The XPedite8150 is a Rugged COM Express® module based on the Intel® Atom™ E3800 series of processors. It is compliant with the COM Express® Mini form factor (55 mm x 84 mm) and provides up to 4 GB of DDR3 ECC SDRAM. The XPedite8150 also supports an enhanced Type 10 pinout with one Dual-Mode DisplayPort, one Embedded DisplayPort, and two Gigabit Ethernet interfaces.

With built-in test (BIT) support, true configuration and obsolescence management, Class III PCB fabrication and assembly, environmental qualification per MIL-STD-810, as well as many other features, the XPedite8150 is designed and tested for maximum reliability in the most demanding environments and applications that require long life cycles. Wind River VxWorks and Linux Board Support Packages (BSPs), as well as Microsoft Windows drivers, are available for the XPedite8150. It also supports the open source coreboot bootloader, powered by Intel®’s Firmware Support Package (FSP), to enable ultra-fast boot times and drastically simplify system security.

The Intel® Atom™ E3800 series processors are low-power system-on-chip (SoC) processors with integrated graphics and support for up to four cores operating at up to 1.91 GHz. Along with best-in-class performance-per-watt, the E3800 family supports extremely low operating temperatures, and its power-efficient 22 nm technology enables operation in the most demanding high-temperature environments. The XPedite8150 supports the E3845 processor in standard configurations and can be built to support the E3827, E3826, E3825, E3815, and E3805. The E3800 series is the 4th generation Atom™ processor from Intel® and was formerly known as the Bay Trail-I platform and Valleyview processor.


Features

  • Supports Intel® Atom™ E3800 family processors (formerly Bay Trail-I)
  • COM Express® Mini form factor with ruggedization enhancements
  • COM Express® enhanced Type 10 pinout
  • Conduction- or air-cooled
  • Extended shock and vibration tolerance
  • Up to 4 GB of DDR3-1333 ECC SDRAM
  • One Dual-Mode DisplayPort interface and one Embedded DisplayPort interface
  • Two x1 PCI Express interfaces
  • Two Gigabit Ethernet ports
  • Two serial ports
  • Four USB 2.0 ports
  • One USB 3.0 port
  • Two SATA ports
  • Intel® Platform Trust Technology (PTT) providing optional Trusted Platform Module (TPM) support
  • coreboot bootloader, powered by Intel®'s Firmware Support Package (FSP)
  • Wind River VxWorks BSP
  • Linux BSP
  • Microsoft Windows drivers
  • Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, and LynuxWorks LynxOS BSPs

Technical Specs

Processor

  • Intel® Atom™ E3800 family processors (formerly Bay Trail-I)
  • Standard configuration is E3845
  • Up to four cores at up to 1.91 GHz

Memory

  • Up to 4 GB of DDR3-1333 ECC SDRAM

COM Express®

  • Enhanced Type 10 pinout
  • Mini form factor (55 mm x 84 mm)

Ruggedization and Reliability

  • Class III PCB fabrication and assembly
  • Soldered DDR3 ECC SDRAM
  • Tin whisker mitigation
  • Designed and tested for extended solder joint reliability
  • Additional mounting holes for rugged and conduction-cooled environments
  • OS-level BIT support

I/O Interfaces

  • One Dual-Mode DisplayPort interface
  • One Embedded DisplayPort interface
  • Two 10/100/1000BASE-T ports
  • Two SATA ports capable of 3 Gb/s
  • Two PCIe x1 links
  • Four USB 2.0 ports
  • One USB 3.0 port
  • Two I²C interfaces
  • Two serial ports
  • One Serial Peripheral Interface (SPI)

Additional Features

  • Non-volatile memory write protection
  • Intel® Platform Trust Technology (PTT) providing optional Trusted Platform Module (TPM) support

Software Support

  • coreboot bootloader, powered by Intel®'s FSP
  • Wind River VxWorks BSP
  • Linux BSP
  • Microsoft Windows drivers
  • Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, and LynuxWorks BSPs

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1, 3, 5
  • Conformal coating available as an ordering option
  • Thermal performance will vary based on CPU frequency and application

Power Requirements

  • Power will vary based on configuration and usage. Please consult factory.
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Single Board Computers (SBC)
Product Number XPedite8150
Product Name Intel® Atom™ E3800 Series Processor-Based Rugged COM Express® Mini Module
Processor / CPU Intel® AtomTM
Computer Bus USB; COM Express® Mini (Type 10)
Main Memory 4000 MB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIR-520-L33A1-ND - DigiKey
Specs
CPU Speed 3000 MHz
Main Memory 0 to 256000 MB
Ports USB
View Details
NXP QorIQ T2080 Processor-Based Conduction or Air-Cooled 6U cPCI Module - XCalibur1903 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Processor / CPU NXP
Computer Bus CompactPCI; USB; 6U cPCI
Main Memory 8000 MB
View Details
LE-575 5.25" Fanless Embedded Controller with the Intel Atom N270 processor and 4 x Intel Gigabit LAN - 3307678 - Global American, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset Intel Chipset
Features CompactFlash; Real Clock Timer
View Details