Raspberry Pi Raspberry Pi Enclosure, Raspberry/white; For Use With Raspberry-Pi RASPBERRY-PI-CASE

Description
RASPBERRY PI ENCLOSURE, RASPBERRY/WHITE; For Use With:Raspberry Pi Model B+ & Raspberry Pi 2 Model B; External Height:26mm; External Width:71mm; External Depth:96mm; Enclosure Material:-; Body Color:Raspberry, White; Product Range:
Description
RASPBERRY PI ENCLOSURE, RASPBERRY/WHITE; For Use With:Raspberry Pi Model B+ & Raspberry Pi 2 Model B; External Height:26mm; External Width:71mm; External Depth:96mm; Enclosure Material:-; Body Color:Raspberry, White; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Raspberry Pi Enclosure, Raspberry/white; For Use With Raspberry-Pi - 68X2069 - Newark, An Avnet Company
Chicago, IL, United States
Raspberry Pi Enclosure, Raspberry/white; For Use With Raspberry-Pi
68X2069
Raspberry Pi Enclosure, Raspberry/white; For Use With Raspberry-Pi 68X2069
RASPBERRY PI ENCLOSURE, RASPBERRY/WHITE; For Use With:Raspberry Pi Model B+ & Raspberry Pi 2 Model B; External Height:26mm; External Width:71mm; External Depth:96mm; Enclosure Material:-; Body Color:Raspberry, White; Product Range:

RASPBERRY PI ENCLOSURE, RASPBERRY/WHITE; For Use With:Raspberry Pi Model B+ & Raspberry Pi 2 Model B; External Height:26mm; External Width:71mm; External Depth:96mm; Enclosure Material:-; Body Color:Raspberry, White; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 68X2069
Product Name Raspberry Pi Enclosure, Raspberry/white; For Use With Raspberry-Pi
Length 1.02 inch (26 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GUAX empty junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax 1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details