Extreme Engineering Solutions, Inc. (X-ES) NXP (formerly Freescale) QorIQ T2081, T1042, or T1022 Processor-Based Conduction-Cooled XMC/PrPMC Module XPedite6107

Description
The XPedite6107 provides a compact and cost-effective rugged computing solution with excellent processing performance-per-watt . It is a design refresh of the XPedite6101, intended to update obsolete components while maintaining the same functionality and features. The feature-rich XPedite6107 is available in XMC and PrPMC form factors and supports the NXP (formerly Freescale) QorIQ-based T2081, T1042, or T1022 processors. The T2081 processor provides the same performance as the T2080 processor in a smaller package, which is pin-compatible with the T1042 and T1022. The XPedite6107 supports multiple processor configurations, a number of I/O options, and up to 8 GB of DDR3 ECC SDRAM. When configured to use the T2081 processor, the XPedite6107 maximizes performance with eight virtual (four dual-threaded) e6500 cores running at up to 1.8 GHz. Each e6500 core implements the NXP AltiVec technology-based SIMD engine, providing DSP-level Floating-Point performance and an extensive inventory of software libraries. The T1042 processor provides a lower power alternative with four e5500 cores running at up to 1.4 GHz. The T1022 provides the lowest power configuration with two e5500 cores running at up to 1.4 GHz. Wind River VxWorks, Linux, and Green Hills INTEGRITY Board Support Packages (BSPs) are also available. Features NXP (formerly Freescale) QorIQ T2081 processor with eight virtual Power Architecture® e6500 cores at up to 1.8 GHz NXP QorIQ T1042 processor with four Power Architecture® e5500 cores at up to 1.4 GHz NXP QorIQ T1022 processor with two Power Architecture® e5500 cores at up to 1.4 GHz 128-bit SIMD AltiVec engine per e6500 core Conduction-cooled Up to 8 GB of DDR3 ECC SDRAM Up to 512 MB of NOR flash (with redundancy) Up to 32 GB of NAND flash One x4 PCI Express Gen2 interface to P15 One PrPMC PCI interface Two Gigabit Ethernet ports Two RS-232/422/485 serial ports Two USB 2.0 ports Two SATA ports (standard on configurations utilizing T1042 or T1022 processor, optional on T2081 configurations) Linux BSP Wind River VxWorks BSP Green Hills INTEGRITY BSP Technical Specs Processor NXP (formerly Freescale) QorIQ T2081 processor with eight virtual (four dual-threaded) Power Architecture® e6500 cores at up to 1.8 GHz 128-bit SIMD AltiVec engine per e6500 core NXP QorIQ T1042 processor with four Power Architecture® e5500 cores at up to 1.4 GHz NXP QorIQ T1022 processor with two Power Architecture® e5500 cores at up to 1.4 GHz IEEE 754 Floating-Point Unit support Memory Up to 8 GB of DDR3 ECC SDRAM Up to 512 MB of NOR flash (with redundancy) Up to 32 GB of NAND flash PrPMC 66/33 MHz PCI 32-bit bus interface XMC P15 I/O One x4 PCI Express Gen2 interface PMC P14 I/O Two 10/100/1000BASE-T Ethernet ports Two RS-232/422/485 serial ports Two USB 2.0 ports 3.3 V GPIO XMC P16 I/O Two SATA ports capable of 3 Gb/s (standard on configurations utilizing T1042 or T1022 processor, optional on T2081 configurations) Software Support Wind River VxWorks BSP Linux BSP Green Hills INTEGRITY-178 BSP Contact factory for availability of QNX Neutrino and LynuxWorks LynxOS BSPs Physical Characteristics Conduction-cooled XMC/PMC form factor Dimensions: 149 mm x 74 mm, 10 mm stacking height Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Conformal coating available as an ordering option Power Requirements Power will vary based on configuration and usage. Please consult factory.
Datasheet
Description
The XPedite6107 provides a compact and cost-effective rugged computing solution with excellent processing performance-per-watt . It is a design refresh of the XPedite6101, intended to update obsolete components while maintaining the same functionality and features. The feature-rich XPedite6107 is available in XMC and PrPMC form factors and supports the NXP (formerly Freescale) QorIQ-based T2081, T1042, or T1022 processors. The T2081 processor provides the same performance as the T2080 processor in a smaller package, which is pin-compatible with the T1042 and T1022. The XPedite6107 supports multiple processor configurations, a number of I/O options, and up to 8 GB of DDR3 ECC SDRAM. When configured to use the T2081 processor, the XPedite6107 maximizes performance with eight virtual (four dual-threaded) e6500 cores running at up to 1.8 GHz. Each e6500 core implements the NXP AltiVec technology-based SIMD engine, providing DSP-level Floating-Point performance and an extensive inventory of software libraries. The T1042 processor provides a lower power alternative with four e5500 cores running at up to 1.4 GHz. The T1022 provides the lowest power configuration with two e5500 cores running at up to 1.4 GHz. Wind River VxWorks, Linux, and Green Hills INTEGRITY Board Support Packages (BSPs) are also available. Features NXP (formerly Freescale) QorIQ T2081 processor with eight virtual Power Architecture® e6500 cores at up to 1.8 GHz NXP QorIQ T1042 processor with four Power Architecture® e5500 cores at up to 1.4 GHz NXP QorIQ T1022 processor with two Power Architecture® e5500 cores at up to 1.4 GHz 128-bit SIMD AltiVec engine per e6500 core Conduction-cooled Up to 8 GB of DDR3 ECC SDRAM Up to 512 MB of NOR flash (with redundancy) Up to 32 GB of NAND flash One x4 PCI Express Gen2 interface to P15 One PrPMC PCI interface Two Gigabit Ethernet ports Two RS-232/422/485 serial ports Two USB 2.0 ports Two SATA ports (standard on configurations utilizing T1042 or T1022 processor, optional on T2081 configurations) Linux BSP Wind River VxWorks BSP Green Hills INTEGRITY BSP Technical Specs Processor NXP (formerly Freescale) QorIQ T2081 processor with eight virtual (four dual-threaded) Power Architecture® e6500 cores at up to 1.8 GHz 128-bit SIMD AltiVec engine per e6500 core NXP QorIQ T1042 processor with four Power Architecture® e5500 cores at up to 1.4 GHz NXP QorIQ T1022 processor with two Power Architecture® e5500 cores at up to 1.4 GHz IEEE 754 Floating-Point Unit support Memory Up to 8 GB of DDR3 ECC SDRAM Up to 512 MB of NOR flash (with redundancy) Up to 32 GB of NAND flash PrPMC 66/33 MHz PCI 32-bit bus interface XMC P15 I/O One x4 PCI Express Gen2 interface PMC P14 I/O Two 10/100/1000BASE-T Ethernet ports Two RS-232/422/485 serial ports Two USB 2.0 ports 3.3 V GPIO XMC P16 I/O Two SATA ports capable of 3 Gb/s (standard on configurations utilizing T1042 or T1022 processor, optional on T2081 configurations) Software Support Wind River VxWorks BSP Linux BSP Green Hills INTEGRITY-178 BSP Contact factory for availability of QNX Neutrino and LynuxWorks LynxOS BSPs Physical Characteristics Conduction-cooled XMC/PMC form factor Dimensions: 149 mm x 74 mm, 10 mm stacking height Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Conformal coating available as an ordering option Power Requirements Power will vary based on configuration and usage. Please consult factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NXP (formerly Freescale) QorIQ T2081, T1042, or T1022 Processor-Based Conduction-Cooled XMC/PrPMC Module - XPedite6107 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
NXP (formerly Freescale) QorIQ T2081, T1042, or T1022 Processor-Based Conduction-Cooled XMC/PrPMC Module
XPedite6107
NXP (formerly Freescale) QorIQ T2081, T1042, or T1022 Processor-Based Conduction-Cooled XMC/PrPMC Module XPedite6107
The XPedite6107 provides a compact and cost-effective rugged computing solution with excellent processing performance-per-watt . It is a design refresh of the XPedite6101, intended to update obsolete components while maintaining the same functionality and features. The feature-rich XPedite6107 is available in XMC and PrPMC form factors and supports the NXP (formerly Freescale) QorIQ-based T2081, T1042, or T1022 processors. The T2081 processor provides the same performance as the T2080 processor in a smaller package, which is pin-compatible with the T1042 and T1022. The XPedite6107 supports multiple processor configurations, a number of I/O options, and up to 8 GB of DDR3 ECC SDRAM. When configured to use the T2081 processor, the XPedite6107 maximizes performance with eight virtual (four dual-threaded) e6500 cores running at up to 1.8 GHz. Each e6500 core implements the NXP AltiVec technology-based SIMD engine, providing DSP-level Floating-Point performance and an extensive inventory of software libraries. The T1042 processor provides a lower power alternative with four e5500 cores running at up to 1.4 GHz. The T1022 provides the lowest power configuration with two e5500 cores running at up to 1.4 GHz. Wind River VxWorks, Linux, and Green Hills INTEGRITY Board Support Packages (BSPs) are also available. Features NXP (formerly Freescale) QorIQ T2081 processor with eight virtual Power Architecture® e6500 cores at up to 1.8 GHz NXP QorIQ T1042 processor with four Power Architecture® e5500 cores at up to 1.4 GHz NXP QorIQ T1022 processor with two Power Architecture® e5500 cores at up to 1.4 GHz 128-bit SIMD AltiVec engine per e6500 core Conduction-cooled Up to 8 GB of DDR3 ECC SDRAM Up to 512 MB of NOR flash (with redundancy) Up to 32 GB of NAND flash One x4 PCI Express Gen2 interface to P15 One PrPMC PCI interface Two Gigabit Ethernet ports Two RS-232/422/485 serial ports Two USB 2.0 ports Two SATA ports (standard on configurations utilizing T1042 or T1022 processor, optional on T2081 configurations) Linux BSP Wind River VxWorks BSP Green Hills INTEGRITY BSP Technical Specs Processor NXP (formerly Freescale) QorIQ T2081 processor with eight virtual (four dual-threaded) Power Architecture® e6500 cores at up to 1.8 GHz 128-bit SIMD AltiVec engine per e6500 core NXP QorIQ T1042 processor with four Power Architecture® e5500 cores at up to 1.4 GHz NXP QorIQ T1022 processor with two Power Architecture® e5500 cores at up to 1.4 GHz IEEE 754 Floating-Point Unit support Memory Up to 8 GB of DDR3 ECC SDRAM Up to 512 MB of NOR flash (with redundancy) Up to 32 GB of NAND flash PrPMC 66/33 MHz PCI 32-bit bus interface XMC P15 I/O One x4 PCI Express Gen2 interface PMC P14 I/O Two 10/100/1000BASE-T Ethernet ports Two RS-232/422/485 serial ports Two USB 2.0 ports 3.3 V GPIO XMC P16 I/O Two SATA ports capable of 3 Gb/s (standard on configurations utilizing T1042 or T1022 processor, optional on T2081 configurations) Software Support Wind River VxWorks BSP Linux BSP Green Hills INTEGRITY-178 BSP Contact factory for availability of QNX Neutrino and LynuxWorks LynxOS BSPs Physical Characteristics Conduction-cooled XMC/PMC form factor Dimensions: 149 mm x 74 mm, 10 mm stacking height Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Conformal coating available as an ordering option Power Requirements Power will vary based on configuration and usage. Please consult factory.

The XPedite6107 provides a compact and cost-effective rugged computing solution with excellent processing performance-per-watt. It is a design refresh of the XPedite6101, intended to update obsolete components while maintaining the same functionality and features.

The feature-rich XPedite6107 is available in XMC and PrPMC form factors and supports the NXP (formerly Freescale) QorIQ-based T2081, T1042, or T1022 processors. The T2081 processor provides the same performance as the T2080 processor in a smaller package, which is pin-compatible with the T1042 and T1022.

The XPedite6107 supports multiple processor configurations, a number of I/O options, and up to 8 GB of DDR3 ECC SDRAM. When configured to use the T2081 processor, the XPedite6107 maximizes performance with eight virtual (four dual-threaded) e6500 cores running at up to 1.8 GHz. Each e6500 core implements the NXP AltiVec technology-based SIMD engine, providing DSP-level Floating-Point performance and an extensive inventory of software libraries. The T1042 processor provides a lower power alternative with four e5500 cores running at up to 1.4 GHz. The T1022 provides the lowest power configuration with two e5500 cores running at up to 1.4 GHz.

Wind River VxWorks, Linux, and Green Hills INTEGRITY Board Support Packages (BSPs) are also available.


Features

  • NXP (formerly Freescale) QorIQ T2081 processor with eight virtual Power Architecture® e6500 cores at up to 1.8 GHz
  • NXP QorIQ T1042 processor with four Power Architecture® e5500 cores at up to 1.4 GHz
  • NXP QorIQ T1022 processor with two Power Architecture® e5500 cores at up to 1.4 GHz
  • 128-bit SIMD AltiVec engine per e6500 core
  • Conduction-cooled
  • Up to 8 GB of DDR3 ECC SDRAM
  • Up to 512 MB of NOR flash (with redundancy)
  • Up to 32 GB of NAND flash
  • One x4 PCI Express Gen2 interface to P15
  • One PrPMC PCI interface
  • Two Gigabit Ethernet ports
  • Two RS-232/422/485 serial ports
  • Two USB 2.0 ports
  • Two SATA ports (standard on configurations utilizing T1042 or T1022 processor, optional on T2081 configurations)
  • Linux BSP
  • Wind River VxWorks BSP
  • Green Hills INTEGRITY BSP

Technical Specs

Processor

  • NXP (formerly Freescale) QorIQ T2081 processor with eight virtual (four dual-threaded) Power Architecture® e6500 cores at up to 1.8 GHz
  • 128-bit SIMD AltiVec engine per e6500 core
  • NXP QorIQ T1042 processor with four Power Architecture® e5500 cores at up to 1.4 GHz
  • NXP QorIQ T1022 processor with two Power Architecture® e5500 cores at up to 1.4 GHz
  • IEEE 754 Floating-Point Unit support

Memory

  • Up to 8 GB of DDR3 ECC SDRAM
  • Up to 512 MB of NOR flash (with redundancy)
  • Up to 32 GB of NAND flash

PrPMC

  • 66/33 MHz PCI
  • 32-bit bus interface

XMC P15 I/O

  • One x4 PCI Express Gen2 interface

PMC P14 I/O

  • Two 10/100/1000BASE-T Ethernet ports
  • Two RS-232/422/485 serial ports
  • Two USB 2.0 ports
  • 3.3 V GPIO

XMC P16 I/O

  • Two SATA ports capable of 3 Gb/s (standard on configurations utilizing T1042 or T1022 processor, optional on T2081 configurations)

Software Support

  • Wind River VxWorks BSP
  • Linux BSP
  • Green Hills INTEGRITY-178 BSP
  • Contact factory for availability of QNX Neutrino and LynuxWorks LynxOS BSPs

Physical Characteristics

  • Conduction-cooled XMC/PMC form factor
  • Dimensions: 149 mm x 74 mm, 10 mm stacking height

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 5
  • Conformal coating available as an ordering option

Power Requirements

  • Power will vary based on configuration and usage. Please consult factory.
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Single Board Computers (SBC)
Product Number XPedite6107
Product Name NXP (formerly Freescale) QorIQ T2081, T1042, or T1022 Processor-Based Conduction-Cooled XMC/PrPMC Module
Processor / CPU NXP
Computer Bus PMC Bus; USB; PMC, XMC
Main Memory 8000 MB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIIS-3410U-00B1-ND - DigiKey
Specs
CPU Speed 2800 to 3900 MHz
Features RoHS; Watchdog Timer
Main Memory 0 to 32000 MB
View Details
DIN-Rail System - net-iii-2i640dw - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Operating Humidity 95 %
View Details
Specs
Processor / CPU Freescale PowerQUICC I MPC852 PowerPC
Computer Bus PC/104 (PC/104-Plus, EBX, ETX)
Main Memory 64 MB
View Details