Extreme Engineering Solutions, Inc. (X-ES) NXP QorIQ T2080 Processor-Based Conduction or Air-Cooled 6U cPCI Module XCalibur1903

Description
The XCalibur1903 is a high-performance 6U cPCI single board computer supporting an NXP QorIQ T2080 processor. It is a design refresh of the XCalibur1900, intended to update obsolete components while maintaining the same functionality and features. The XCalibur1903 provides up to 8 GB of DDR3 ECC SDRAM, two XMC/PrPMC slots, and 512 MB of NOR flash (with redundancy). It supports up to three 10/100/1000BASE-T Ethernet ports, PMC I/O, USB 2.0, optional SATA ports capable of 3 Gb/s, and RS-232/422/485 serial ports out backplane connectors. An optional front panel offers 10GBASE-T Ethernet, USB 2.0, and RS-232 serial. An additional 10GBASE-T Ethernet port to front panel using I/O mezzanine card is also optionally supported. The XCalibur1903 is a powerful, feature-rich solution for the next generation of compute-intensive embedded applications. Wind River VxWorks, Linux, and Green Hills INTEGRITY Board Support Packages (BSPs) are available. Features NXP QorIQ T2080 processor with four dual-threaded e6500 cores at 1.8 GHz 6U CompactPCI module Conduction or air cooling Up to 8 GB DDR3 ECC SDRAM Up to 512 MB of NOR flash (with redundancy) Up to 32 GB of CPU NAND flash NVMe storage (optional) Two 10/100/1000BASE-T Ethernet ports (three ports on air-cooled configurations) x8 PCI Express interface to XMC sites Two SATA ports (optional) Two USB 2.0 ports Two RS-232/422/485 serial ports One 10GBASE-T Ethernet port to front panel using I/O mezzanine card (optional) Two XMC/PrPMC interfaces Wind River VxWorks BSP Linux BSP Green Hills INTEGRITY-178 BSP Technical Specs Processor NXP QorIQ T2080 processor Four dual-threaded e6500 cores at 1.8 GHz 2 MB of shared L2 cache Memory Up to 8 GB of DDR3 ECC SDRAM Up to 512 MB of NOR flash (with redundancy) Up to 32 GB of NAND flash NVMe storage (optional) cPCI 66 MHz 32-bit PCI interface to J1 and J2 PICMG 2.1 (Hot Swap support) PICMG 2.3 (PMC I/O to J3 and J5) PICMG 2.9 (dedicated IPMI controller) PICMG 2.16 (two 10/100/1000BASE-T Ethernet ports) XMC/PrPMC PCI-X (64/32-bit, 100/66 MHz) PCI (64/32-bit, 66/33 MHz) x8 PCI Express interface to J15 and J25 (XMC) Front Panel (Optional) Two RS-232 serial ports One 10GBASE-T Ethernet port One USB 2.0 port One 10GBASE-T Ethernet port to front panel using I/O mezzanine card General-purpose LEDs Back Panel Two RS-232/422/485 serial ports Two 10/100/1000BASE-T Ethernet ports Two SATA ports capable of 3 Gb/s (optional, contact factory) Up to two USB 2.0 ports PMC I/O IPMI Onboard management controller Software Support Wind River VxWorks BSP Linux BSP Green Hills INTEGRITY-178 BSP Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1, 5 Conformal coating available as an ordering option Power Requirements Power will vary based on configuration and usage. Please consult factory.
Datasheet
Description
The XCalibur1903 is a high-performance 6U cPCI single board computer supporting an NXP QorIQ T2080 processor. It is a design refresh of the XCalibur1900, intended to update obsolete components while maintaining the same functionality and features. The XCalibur1903 provides up to 8 GB of DDR3 ECC SDRAM, two XMC/PrPMC slots, and 512 MB of NOR flash (with redundancy). It supports up to three 10/100/1000BASE-T Ethernet ports, PMC I/O, USB 2.0, optional SATA ports capable of 3 Gb/s, and RS-232/422/485 serial ports out backplane connectors. An optional front panel offers 10GBASE-T Ethernet, USB 2.0, and RS-232 serial. An additional 10GBASE-T Ethernet port to front panel using I/O mezzanine card is also optionally supported. The XCalibur1903 is a powerful, feature-rich solution for the next generation of compute-intensive embedded applications. Wind River VxWorks, Linux, and Green Hills INTEGRITY Board Support Packages (BSPs) are available. Features NXP QorIQ T2080 processor with four dual-threaded e6500 cores at 1.8 GHz 6U CompactPCI module Conduction or air cooling Up to 8 GB DDR3 ECC SDRAM Up to 512 MB of NOR flash (with redundancy) Up to 32 GB of CPU NAND flash NVMe storage (optional) Two 10/100/1000BASE-T Ethernet ports (three ports on air-cooled configurations) x8 PCI Express interface to XMC sites Two SATA ports (optional) Two USB 2.0 ports Two RS-232/422/485 serial ports One 10GBASE-T Ethernet port to front panel using I/O mezzanine card (optional) Two XMC/PrPMC interfaces Wind River VxWorks BSP Linux BSP Green Hills INTEGRITY-178 BSP Technical Specs Processor NXP QorIQ T2080 processor Four dual-threaded e6500 cores at 1.8 GHz 2 MB of shared L2 cache Memory Up to 8 GB of DDR3 ECC SDRAM Up to 512 MB of NOR flash (with redundancy) Up to 32 GB of NAND flash NVMe storage (optional) cPCI 66 MHz 32-bit PCI interface to J1 and J2 PICMG 2.1 (Hot Swap support) PICMG 2.3 (PMC I/O to J3 and J5) PICMG 2.9 (dedicated IPMI controller) PICMG 2.16 (two 10/100/1000BASE-T Ethernet ports) XMC/PrPMC PCI-X (64/32-bit, 100/66 MHz) PCI (64/32-bit, 66/33 MHz) x8 PCI Express interface to J15 and J25 (XMC) Front Panel (Optional) Two RS-232 serial ports One 10GBASE-T Ethernet port One USB 2.0 port One 10GBASE-T Ethernet port to front panel using I/O mezzanine card General-purpose LEDs Back Panel Two RS-232/422/485 serial ports Two 10/100/1000BASE-T Ethernet ports Two SATA ports capable of 3 Gb/s (optional, contact factory) Up to two USB 2.0 ports PMC I/O IPMI Onboard management controller Software Support Wind River VxWorks BSP Linux BSP Green Hills INTEGRITY-178 BSP Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1, 5 Conformal coating available as an ordering option Power Requirements Power will vary based on configuration and usage. Please consult factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NXP QorIQ T2080 Processor-Based Conduction or Air-Cooled 6U cPCI Module - XCalibur1903 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
NXP QorIQ T2080 Processor-Based Conduction or Air-Cooled 6U cPCI Module
XCalibur1903
NXP QorIQ T2080 Processor-Based Conduction or Air-Cooled 6U cPCI Module XCalibur1903
The XCalibur1903 is a high-performance 6U cPCI single board computer supporting an NXP QorIQ T2080 processor. It is a design refresh of the XCalibur1900, intended to update obsolete components while maintaining the same functionality and features. The XCalibur1903 provides up to 8 GB of DDR3 ECC SDRAM, two XMC/PrPMC slots, and 512 MB of NOR flash (with redundancy). It supports up to three 10/100/1000BASE-T Ethernet ports, PMC I/O, USB 2.0, optional SATA ports capable of 3 Gb/s, and RS-232/422/485 serial ports out backplane connectors. An optional front panel offers 10GBASE-T Ethernet, USB 2.0, and RS-232 serial. An additional 10GBASE-T Ethernet port to front panel using I/O mezzanine card is also optionally supported. The XCalibur1903 is a powerful, feature-rich solution for the next generation of compute-intensive embedded applications. Wind River VxWorks, Linux, and Green Hills INTEGRITY Board Support Packages (BSPs) are available. Features NXP QorIQ T2080 processor with four dual-threaded e6500 cores at 1.8 GHz 6U CompactPCI module Conduction or air cooling Up to 8 GB DDR3 ECC SDRAM Up to 512 MB of NOR flash (with redundancy) Up to 32 GB of CPU NAND flash NVMe storage (optional) Two 10/100/1000BASE-T Ethernet ports (three ports on air-cooled configurations) x8 PCI Express interface to XMC sites Two SATA ports (optional) Two USB 2.0 ports Two RS-232/422/485 serial ports One 10GBASE-T Ethernet port to front panel using I/O mezzanine card (optional) Two XMC/PrPMC interfaces Wind River VxWorks BSP Linux BSP Green Hills INTEGRITY-178 BSP Technical Specs Processor NXP QorIQ T2080 processor Four dual-threaded e6500 cores at 1.8 GHz 2 MB of shared L2 cache Memory Up to 8 GB of DDR3 ECC SDRAM Up to 512 MB of NOR flash (with redundancy) Up to 32 GB of NAND flash NVMe storage (optional) cPCI 66 MHz 32-bit PCI interface to J1 and J2 PICMG 2.1 (Hot Swap support) PICMG 2.3 (PMC I/O to J3 and J5) PICMG 2.9 (dedicated IPMI controller) PICMG 2.16 (two 10/100/1000BASE-T Ethernet ports) XMC/PrPMC PCI-X (64/32-bit, 100/66 MHz) PCI (64/32-bit, 66/33 MHz) x8 PCI Express interface to J15 and J25 (XMC) Front Panel (Optional) Two RS-232 serial ports One 10GBASE-T Ethernet port One USB 2.0 port One 10GBASE-T Ethernet port to front panel using I/O mezzanine card General-purpose LEDs Back Panel Two RS-232/422/485 serial ports Two 10/100/1000BASE-T Ethernet ports Two SATA ports capable of 3 Gb/s (optional, contact factory) Up to two USB 2.0 ports PMC I/O IPMI Onboard management controller Software Support Wind River VxWorks BSP Linux BSP Green Hills INTEGRITY-178 BSP Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1, 5 Conformal coating available as an ordering option Power Requirements Power will vary based on configuration and usage. Please consult factory.

The XCalibur1903 is a high-performance 6U cPCI single board computer supporting an NXP QorIQ T2080 processor. It is a design refresh of the XCalibur1900, intended to update obsolete components while maintaining the same functionality and features.

The XCalibur1903 provides up to 8 GB of DDR3 ECC SDRAM, two XMC/PrPMC slots, and 512 MB of NOR flash (with redundancy). It supports up to three 10/100/1000BASE-T Ethernet ports, PMC I/O, USB 2.0, optional SATA ports capable of 3 Gb/s, and RS-232/422/485 serial ports out backplane connectors. An optional front panel offers 10GBASE-T Ethernet, USB 2.0, and RS-232 serial. An additional 10GBASE-T Ethernet port to front panel using I/O mezzanine card is also optionally supported.

The XCalibur1903 is a powerful, feature-rich solution for the next generation of compute-intensive embedded applications. Wind River VxWorks, Linux, and Green Hills INTEGRITY Board Support Packages (BSPs) are available.


Features

  • NXP QorIQ T2080 processor with four dual-threaded e6500 cores at 1.8 GHz
  • 6U CompactPCI module
  • Conduction or air cooling
  • Up to 8 GB DDR3 ECC SDRAM
  • Up to 512 MB of NOR flash (with redundancy)
  • Up to 32 GB of CPU NAND flash
  • NVMe storage (optional)
  • Two 10/100/1000BASE-T Ethernet ports (three ports on air-cooled configurations)
  • x8 PCI Express interface to XMC sites
  • Two SATA ports (optional)
  • Two USB 2.0 ports
  • Two RS-232/422/485 serial ports
  • One 10GBASE-T Ethernet port to front panel using I/O mezzanine card (optional)
  • Two XMC/PrPMC interfaces
  • Wind River VxWorks BSP
  • Linux BSP
  • Green Hills INTEGRITY-178 BSP

Technical Specs

Processor

  • NXP QorIQ T2080 processor
  • Four dual-threaded e6500 cores at 1.8 GHz
  • 2 MB of shared L2 cache

Memory

  • Up to 8 GB of DDR3 ECC SDRAM
  • Up to 512 MB of NOR flash (with redundancy)
  • Up to 32 GB of NAND flash
  • NVMe storage (optional)

cPCI

  • 66 MHz 32-bit PCI interface to J1 and J2
  • PICMG 2.1 (Hot Swap support)
  • PICMG 2.3 (PMC I/O to J3 and J5)
  • PICMG 2.9 (dedicated IPMI controller)
  • PICMG 2.16 (two 10/100/1000BASE-T Ethernet ports)

XMC/PrPMC

  • PCI-X (64/32-bit, 100/66 MHz)
  • PCI (64/32-bit, 66/33 MHz)
  • x8 PCI Express interface to J15 and J25 (XMC)

Front Panel (Optional)

  • Two RS-232 serial ports
  • One 10GBASE-T Ethernet port
  • One USB 2.0 port
  • One 10GBASE-T Ethernet port to front panel using I/O mezzanine card
  • General-purpose LEDs

Back Panel

  • Two RS-232/422/485 serial ports
  • Two 10/100/1000BASE-T Ethernet ports
  • Two SATA ports capable of 3 Gb/s (optional, contact factory)
  • Up to two USB 2.0 ports
  • PMC I/O

IPMI

  • Onboard management controller

Software Support

  • Wind River VxWorks BSP
  • Linux BSP
  • Green Hills INTEGRITY-178 BSP

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1, 5
  • Conformal coating available as an ordering option

Power Requirements

  • Power will vary based on configuration and usage. Please consult factory.
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Single Board Computers (SBC)
Product Number XCalibur1903
Product Name NXP QorIQ T2080 Processor-Based Conduction or Air-Cooled 6U cPCI Module
Processor / CPU NXP
Computer Bus CompactPCI; USB; 6U cPCI
Main Memory 8000 MB
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Core™ Ultra Processor (Series 3)-Based 3U VPX-REDI Module with 64 GB of LPDDR5 and Microchip PolarFire™ SoC FPGA - XPedite8370 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Computer Bus USB; VPX; 3U VPX
Main Memory 64000 MB
Ports Serial Interface; USB
View Details
HE-875P Half-Size PISA SBC with Fanless Intel Atom N270 processor - 3308910 - Global American, Inc.
Specs
Processor / CPU Intel® AtomTM
Computer Bus ISA/EISA
Chipset Intel Chipset
View Details