Raspberry Pi For Use With Raspberry-Pi PI4B_CASE_BLK/GRY

Description
For Use With:Raspberry Pi 4 Model; External Height:30mm; External Width:96mm; External Depth:70mm; Enclosure Material:ABS; Body Color:Black, Grey; Product Range:Official Raspberry Pi 4 Cases RoHS Compliant: Yes
Description
For Use With:Raspberry Pi 4 Model; External Height:30mm; External Width:96mm; External Depth:70mm; Enclosure Material:ABS; Body Color:Black, Grey; Product Range:Official Raspberry Pi 4 Cases RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
For Use With Raspberry-Pi - 07AH6164 - Newark, An Avnet Company
Chicago, IL, United States
For Use With Raspberry-Pi
07AH6164
For Use With Raspberry-Pi 07AH6164
For Use With:Raspberry Pi 4 Model; External Height:30mm; External Width:96mm; External Depth:70mm; Enclosure Material:ABS; Body Color:Black, Grey; Product Range:Official Raspberry Pi 4 Cases RoHS Compliant: Yes

For Use With:Raspberry Pi 4 Model; External Height:30mm; External Width:96mm; External Depth:70mm; Enclosure Material:ABS; Body Color:Black, Grey; Product Range:Official Raspberry Pi 4 Cases RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH6164
Product Name For Use With Raspberry-Pi
Length 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Versatile Aluminum Instrument Enclosures - Unicase - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.29 inch (49.78 to 134 mm)
View Details
Enclosures, Boxes, & Cases - 1414PHI6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
4 suppliers
Modular Panel Mount Din Boxes - Type A - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.84 to 5.67 inch (72.14 to 144 mm)
View Details