Raspberry Pi Cable, Hdmi, 2M, 30Awg, White; Connector To Connector Raspberry-Pi CPRP020-W

Description
CABLE, HDMI, 2M, 30AWG, WHITE; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:White; Product Range:Cables and Connectors; Connector Type A:HDMI Plug; Connector RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI, 2M, 30AWG, WHITE; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:White; Product Range:Cables and Connectors; Connector Type A:HDMI Plug; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi, 2M, 30Awg, White; Connector To Connector Raspberry-Pi - 82Y6221 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi, 2M, 30Awg, White; Connector To Connector Raspberry-Pi
82Y6221
Cable, Hdmi, 2M, 30Awg, White; Connector To Connector Raspberry-Pi 82Y6221
CABLE, HDMI, 2M, 30AWG, WHITE; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:White; Product Range:Cables and Connectors; Connector Type A:HDMI Plug; Connector RoHS Compliant: Yes

CABLE, HDMI, 2M, 30AWG, WHITE; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:White; Product Range:Cables and Connectors; Connector Type A:HDMI Plug; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82Y6221
Product Name Cable, Hdmi, 2M, 30Awg, White; Connector To Connector Raspberry-Pi
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NA830 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 65.62 ft (200 dm)
Connector Type Sub-D connector
View Details