Rantec Power Systems Inc. Tripple Output Series DC-DC Converter, 270V Input HDM

Description
Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single phase AC or three phase AC input, and 28VDC or 270VDC input applications. Our DC/DC converters are available as single output voltage models or triple output voltage models. They are designed to function in parallel for higher power requirements. These rugged units meet mil-temperature ranges, MIL-STD-810 environments, MIL-STD-461 EMI, and MIL-S-901 shock. Three regulated outputs Logic On/Off Up to 185W total Conduction cooled Fixed frequency operation Extremely low thermal resistance Parallel with current sharing (main output) Ruggedized, meets MIL-STD-810C Output good signal MIL-STD-901C compliant External synchronization capability Operating temperature range: –55°C to +95°C Isolated Outputs MIL-STD-704E compatible
Description
Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single phase AC or three phase AC input, and 28VDC or 270VDC input applications. Our DC/DC converters are available as single output voltage models or triple output voltage models. They are designed to function in parallel for higher power requirements. These rugged units meet mil-temperature ranges, MIL-STD-810 environments, MIL-STD-461 EMI, and MIL-S-901 shock. Three regulated outputs Logic On/Off Up to 185W total Conduction cooled Fixed frequency operation Extremely low thermal resistance Parallel with current sharing (main output) Ruggedized, meets MIL-STD-810C Output good signal MIL-STD-901C compliant External synchronization capability Operating temperature range: –55°C to +95°C Isolated Outputs MIL-STD-704E compatible

Suppliers

Company
Product
Description
Supplier Links
Tripple Output Series DC-DC Converter, 270V Input - HDM - Rantec Power Systems Inc.
Los Osos, CA, USA
Tripple Output Series DC-DC Converter, 270V Input
HDM
Tripple Output Series DC-DC Converter, 270V Input HDM
Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single phase AC or three phase AC input, and 28VDC or 270VDC input applications. Our DC/DC converters are available as single output voltage models or triple output voltage models. They are designed to function in parallel for higher power requirements. These rugged units meet mil-temperature ranges, MIL-STD-810 environments, MIL-STD-461 EMI, and MIL-S-901 shock. Three regulated outputs Logic On/Off Up to 185W total Conduction cooled Fixed frequency operation Extremely low thermal resistance Parallel with current sharing (main output) Ruggedized, meets MIL-STD-810C Output good signal MIL-STD-901C compliant External synchronization capability Operating temperature range: –55°C to +95°C Isolated Outputs MIL-STD-704E compatible

Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules
offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their
system. We offer modules designed for either single phase AC or three phase AC input, and 28VDC or 270VDC
input applications. Our DC/DC converters are available as single output voltage models or triple output voltage
models. They are designed to function in parallel for higher power requirements. These rugged units meet
mil-temperature ranges, MIL-STD-810 environments, MIL-STD-461 EMI, and MIL-S-901 shock.

  • Three regulated outputs
  • Logic On/Off
  • Up to 185W total
  • Conduction cooled
  • Fixed frequency operation
  • Extremely low thermal resistance
  • Parallel with current sharing (main output)
  • Ruggedized, meets MIL-STD-810C
  • Output good signal
  • MIL-STD-901C compliant
  • External synchronization capability
  • Operating temperature range: –55°C to +95°C
  • Isolated Outputs
  • MIL-STD-704E compatible
Supplier's Site
Single Output Series DC-DC Converter, 28V Input - HDM - Rantec Power Systems Inc.
Los Osos, CA, USA
Single Output Series DC-DC Converter, 28V Input
HDM
Single Output Series DC-DC Converter, 28V Input HDM
Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single phase AC or three phase AC input, and 28VDC or 270VDC input applications. Our DC/DC converters are available as single output voltage models or triple output voltage models. They are designed to function in parallel for higher power requirements. These rugged units meet mil-temperature ranges, MIL-STD-810 environments, MIL-STD-461 EMI, and MIL-S-901 shock. Up to 250W output Conduction cooled High density 58W/in3 Extremely low thermal resistanc Wide operating temperature range: –55°C to 95°C Fixed frequency operation No aluminum electrolytic capacitors Parallel with current sharing Output good signal Ruggedized: meets MIL-STD-810C Logic On/Off Competitively priced External synchronization capability (optional)

Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules
offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their
system. We offer modules designed for either single phase AC or three phase AC input, and 28VDC or 270VDC
input applications. Our DC/DC converters are available as single output voltage models or triple output voltage
models. They are designed to function in parallel for higher power requirements. These rugged units meet
mil-temperature ranges, MIL-STD-810 environments, MIL-STD-461 EMI, and MIL-S-901 shock.

  • Up to 250W output
  • Conduction cooled
  • High density 58W/in3
  • Extremely low thermal resistanc
  • Wide operating temperature range: –55°C to 95°C
  • Fixed frequency operation
  • No aluminum electrolytic capacitors
  • Parallel with current sharing
  • Output good signal
  • Ruggedized: meets MIL-STD-810C
  • Logic On/Off
  • Competitively priced
  • External synchronization capability (optional)
Supplier's Site
Triple Output Series DC-DC Converter, 28V Input - HDM - Rantec Power Systems Inc.
Los Osos, CA, USA
Triple Output Series DC-DC Converter, 28V Input
HDM
Triple Output Series DC-DC Converter, 28V Input HDM
Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single phase AC or three phase AC input, and 28VDC or 270VDC input applications. Our DC/DC converters are available as single output voltage models or triple output voltage models. They are designed to function in parallel for higher power requirements. These rugged units meet mil-temperature ranges, MIL-STD-810 environments, MIL-STD-461 EMI, and MIL-S-901 shock. NEW - wider input range: 16 - 33VDC Operating temperature range: –55°C to +95°C Three regulated outputs Low input voltage capability Up to 150W Logic On/Off Fixed frequency operation Conduction cooled Parallel with current sharing (main output) Extremely low thermal resistance Output good signal Ruggedized, meets MIL-STD-810C External synchronization capability MIL-STD-704 Compatible (16V input)

Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules
offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their
system. We offer modules designed for either single phase AC or three phase AC input, and 28VDC or 270VDC
input applications. Our DC/DC converters are available as single output voltage models or triple output voltage
models. They are designed to function in parallel for higher power requirements. These rugged units meet
mil-temperature ranges, MIL-STD-810 environments, MIL-STD-461 EMI, and MIL-S-901 shock.

  • NEW - wider input range:
  • 16 - 33VDC
  • Operating temperature range: –55°C to +95°C
  • Three regulated outputs
  • Low input voltage capability
  • Up to 150W
  • Logic On/Off
  • Fixed frequency operation
  • Conduction cooled
  • Parallel with current sharing (main output)
  • Extremely low thermal resistance
  • Output good signal
  • Ruggedized, meets MIL-STD-810C
  • External synchronization capability
  • MIL-STD-704 Compatible (16V input)
Supplier's Site

Technical Specifications

  Rantec Power Systems Inc. Rantec Power Systems Inc. Rantec Power Systems Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number HDM HDM HDM
Product Name Tripple Output Series DC-DC Converter, 270V Input Single Output Series DC-DC Converter, 28V Input Triple Output Series DC-DC Converter, 28V Input
Type DC Power Supply; DC-DC Converter DC Power Supply; DC-DC Converter DC Power Supply; DC-DC Converter
Applications Military Military Military
Operating Temperature -55 to 95 C (-67 to 203 F) -55 to 95 C (-67 to 203 F) -55 to 95 C (-67 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Print Modules / ACDC Module - tps-awd1023s12-28478 - TPS Elektronik GmbH
Specs
Type DC Power Supply
AC Output Current 0.9000 amps
DC Output Voltage 12.0 volts
View Details
Gold Box - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details