Ranatec Instrument AB RF Switches RI2441

Description
RF Switch IC Cellular SP4T 50Ohm
Datasheet
Description
RF Switch IC Cellular SP4T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - RI2441 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
RI2441
RF Switches RI2441
RF Switch IC Cellular SP4T 50Ohm

RF Switch IC Cellular SP4T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number RI2441
Product Name RF Switches
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 0.0 to 6000 MHz
Insertion Loss 2.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5182A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
RF Coaxial Switches - NMS10ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T(Terminated)
View Details