Ramsey Products Corporation RPV™ Silent Chain RPV812

Description
RPV is high performance inverted tooth chain, specifically designed to meet or exceed the capability of all other high performance chains. Capable of speeds in excess of 7000 fpm and loads exceeding 3000 hp, RPV's strength and load capacity comes from improved link and sprocket designs. Links are designed to minimize stress concentrations and to increase the amount of steel in the line of chain pull. Innovative stamping methods maximize the amount of load bearing surface in each link and greatly reduce the rate of chain elongation during operation. All links are shot peened to improve fatigue strength and produce a uniform, high quality finish. RPV sprockets and links employ an involute tooth profile to decrease impact loading and vibration during chain engagement. RPV chain engages sprockets nearly tangent to the sprocket pitch circle, reducing the velocity variation produced by chordal action. Reduced velocity variation creates less vibration and translates directly to less wasted energy and higher load carrying capacity.
Description
RPV is high performance inverted tooth chain, specifically designed to meet or exceed the capability of all other high performance chains. Capable of speeds in excess of 7000 fpm and loads exceeding 3000 hp, RPV's strength and load capacity comes from improved link and sprocket designs. Links are designed to minimize stress concentrations and to increase the amount of steel in the line of chain pull. Innovative stamping methods maximize the amount of load bearing surface in each link and greatly reduce the rate of chain elongation during operation. All links are shot peened to improve fatigue strength and produce a uniform, high quality finish. RPV sprockets and links employ an involute tooth profile to decrease impact loading and vibration during chain engagement. RPV chain engages sprockets nearly tangent to the sprocket pitch circle, reducing the velocity variation produced by chordal action. Reduced velocity variation creates less vibration and translates directly to less wasted energy and higher load carrying capacity.

Suppliers

Company
Product
Description
Supplier Links
RPV™ Silent Chain - RPV812 - Ramsey Products Corporation
Charlotte, NC, USA
RPV™ Silent Chain
RPV812
RPV™ Silent Chain RPV812
RPV is high performance inverted tooth chain, specifically designed to meet or exceed the capability of all other high performance chains. Capable of speeds in excess of 7000 fpm and loads exceeding 3000 hp, RPV's strength and load capacity comes from improved link and sprocket designs. Links are designed to minimize stress concentrations and to increase the amount of steel in the line of chain pull. Innovative stamping methods maximize the amount of load bearing surface in each link and greatly reduce the rate of chain elongation during operation. All links are shot peened to improve fatigue strength and produce a uniform, high quality finish. RPV sprockets and links employ an involute tooth profile to decrease impact loading and vibration during chain engagement. RPV chain engages sprockets nearly tangent to the sprocket pitch circle, reducing the velocity variation produced by chordal action. Reduced velocity variation creates less vibration and translates directly to less wasted energy and higher load carrying capacity.

RPV is high performance inverted tooth chain, specifically designed to meet or exceed the capability of all other high performance chains. Capable of speeds in excess of 7000 fpm and loads exceeding 3000 hp, RPV's strength and load capacity comes from improved link and sprocket designs. Links are designed to minimize stress concentrations and to increase the amount of steel in the line of chain pull. Innovative stamping methods maximize the amount of load bearing surface in each link and greatly reduce the rate of chain elongation during operation. All links are shot peened to improve fatigue strength and produce a uniform, high quality finish.

RPV sprockets and links employ an involute tooth profile to decrease impact loading and vibration during chain engagement. RPV chain engages sprockets nearly tangent to the sprocket pitch circle, reducing the velocity variation produced by chordal action. Reduced velocity variation creates less vibration and translates directly to less wasted energy and higher load carrying capacity.

Supplier's Site

Technical Specifications

  Ramsey Products Corporation
Product Category Silent Chain
Product Number RPV812
Product Name RPV™ Silent Chain
Chain Pitch 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silent Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Pitch 0.3750 to 1.25 inch (9.53 to 31.75 mm)
Nominal Chain Width 0.7283 to 4.98 inch (18.5 to 127 mm)
Tensile Strength 2518 to 85559 lbs (1142 to 38802 kg)
View Details
RamFlex™ Duplex Silent Chain - RF3-025 - Ramsey Products Corporation
Specs
Chain Pitch 0.3750 inch (9.52 mm)
Nominal Chain Width 1 inch (25.4 mm)
Guide Type Center Guide
View Details
UltraLife™ Silent Conveyor Chain - SS200 - Ramsey Products Corporation
Specs
Rollers Rollerless
Guide Type Side Guide
Chain Width 8 inch (203 mm)
View Details
SC Silent Chain - SC632 - Ramsey Products Corporation
Ramsey Products Corporation
Specs
Chain Pitch 0.7500 inch (19.05 mm)
Nominal Chain Width 8 inch (203 mm)
Tensile Strength 63000 lbs (28571 kg)
View Details