Ramsey Products Corporation Datasheets for Silent Chain

Silent chain or inverted-tooth chain features teeth on its links that engage the sprocket teeth.  Silent chain can be wide and is used in a variety of power transmission and conveying applications.
Silent Chain: Learn more

Product Name Notes
Extended pitch conveyor was developed in cooperation with glass industry engineers looking for a lightweight, long-lasting chain that would operate on existing 1\2" pitch sprockets. This was achieved by increasing...
First introduced more than 30 years ago, Ramsey standard conveyor has become the chain most often used in glass plants around the world. By using an oval pin joint designed...
Lifeguard wear protected chains use specially-designed links that cover and protect the sides of the chain to extend chain life. Lifeguard chains offer a unique additional advantage; they provide a...
Produced to the same quality standards as standard conveyor, Ramsey Lo-Profile conveyor has a reduced overall link height and larger flats on the tips of each link. The increased surface...
Ramflex is Ramsey’s most robust duplex chain design; it is particularly well suited to applications where shock or very high loads are encountered, or where space is limited. Ramflex also...
Rampower duplex, also known as RP duplex, provides approximately two times the power capacity of standard SC duplex chain. RP duplex is often well suited for new or replacement applications...
Ramsey 3\16" pitch chain is manufactured to ASME standard dimensions and will operate on standard sprockets. Chains are made entirely of 304 stainless steel and are available in side guide...
Ramsey's ALLGUARD conveyor chain is designed to extend chain life and improve product handling, especially in applications where conveyors run in contact with lateral guides or transfer plates. Using highly...
RP or RamPower series silent chain was designed to operate on sprockets manufactured with an ASME Standard tooth profile. Available exclusively through Ramsey, RamPower offers twice the power capacity of...
RPV is high performance inverted tooth chain, specifically designed to meet or exceed the capability of all other high performance chains. Capable of speeds in excess of 7000 fpm and...
SC chain can accommodate speeds approaching 6500 fpm and loads in excess of 1000 hp. Utilizing the patented Ramsey roller bearing joint, SC chain is one of Ramsey’s most popular...
SC duplex chains have been around the longest, are used primarily in replacement applications, and are often the most economical. SC duplex offers the advantage of reduced weight, but with...
UltraLife is Ramsey's best quality conveyor chain, designed for high-speed production lines and field tested in glass plants around the world. The improved performance of UltraLife is the result of...