Stock and Made to Order
Ramsey offers a full range of stock and made to order sprockets in pitches ranging from 3/16” pitch to 2 1/4” pitch. Stock sprockets are available with minimum plain bores or taper lock bushings. For an additional charge they can be machined with a finished bore and keyway. Made to order sprockets provide an almost unlimited range of options and are a large part of our daily production.Ramsey also supplies sprockets to replace most competitors' products. We welcome all inquiries.
Materials
RPV, RP and SC sprockets are typically made from carbon steel or ductile iron, with sprocket teeth hardened to Rockwell hardness of Rc 50. For RP and SC only, some sprocket sizes are available in class 30 gray iron with unhardened teeth. Other materials are available subject to customer preference, sprocket size, cost, and availability.
Performance Guidelines
In general, larger sprocket diameters will provide for smoother operation, less vibration, and longer life. We recommend using sprockets with at least 21 teeth whenever possible. Also, to assure proper meshing of sprockets and chain we recommend they be purchased from the same source.
Guide Type
Similar to chains, most sprockets fall into one of two categories: center guide or side guide.
| Ramsey Products Corporation | |
|---|---|
| Product Category | Conveyor Sprockets |
| Product Number | RPV304-23 |
| Product Name | Silent Chain Sprocket RPV Series |
| Material | Carbon Steel or Ductile Iron |
| Number of Teeth | 23 Teeth |
| Pitch | 0.3750 inch (9.52 mm) |
| Bore | 0.5000 to 1.38 inch (12.7 to 35.05 mm) |
| Hub Diameter | 2.13 inch (54.1 mm) |