Raltron Electronics Corp. Crystals TT-SMDC-3.6864-20-TR

Description
3.6864MHz ±50ppm Crystal 20pF 200 Ohms 4-SOJ, 9.40mm pitch
Request a Quote Datasheet
Description
3.6864MHz ±50ppm Crystal 20pF 200 Ohms 4-SOJ, 9.40mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-TT-SMDC-3.6864-20-TR-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±50ppm Crystal 20pF 200 Ohms 4-SOJ, 9.40mm pitch

3.6864MHz ±50ppm Crystal 20pF 200 Ohms 4-SOJ, 9.40mm pitch

Buy Now Datasheet
Crystals - 2151-TT-SMDC-3.6864-20-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 3.6864MHZ 20PF SMD

CRYSTAL 3.6864MHZ 20PF SMD

Buy Now Datasheet
Crystals - 2151-TT-SMDC-3.6864-20-TRCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 3.6864MHZ 20PF SMD

CRYSTAL 3.6864MHZ 20PF SMD

Buy Now Datasheet
CRYSTAL 3.6864MHZ 20PF SMD

CRYSTAL 3.6864MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 2151-TT-SMDC-3.6864-20-TR-ND TT-SMDC-3.6864-20-TR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch Surface Mount; Surface Mount
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal CTP3 - CTP3-32.768-12.5-20-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTP3
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
Crystal Oscillators - 6727647 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Surface Mount Crystals - ECS-135.60-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystal Resonators with Built-in Thermistor - THR-1612 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 1.6 x 1.2mm
Features / Standards RoHS; Lead-Free
Frequency 26 to 76.8 MHz
View Details