26MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
26MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
26MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
XTAL OSC TCXO 26MHZ 3.3V HCMOS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 2151-RTXE-104EF133-C-26.000-TR-ND | RTXE-104EF133-C-26.000-TR |
| Product Name | Oscillators | Oscillators |
| Oscillator Type | TCXO | TCXO; TCXO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency Stability | 2.5 ppm | |
| Operating Temperature | -30 to 75 C (-22 to 167 F) | -30 to 75 C (-22 to 167 F) |