Raltron Electronics Corp. Oscillators RTXE-104ED333-C-26.000-TR

Description
26MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 2151-RTXE-104ED333-C-26.000-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
26MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

26MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2151-RTXE-104ED333-C-26.000-TRCT-ND - DigiKey
Thief River Falls, MN, United States
26MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

26MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2151-RTXE-104ED333-C-26.000-TR-ND - DigiKey
Thief River Falls, MN, United States
26MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

26MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
XTAL OSC TCXO 26MHZ 3.3V HCMOS

XTAL OSC TCXO 26MHZ 3.3V HCMOS

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 2151-RTXE-104ED333-C-26.000-TRDKR-ND RTXE-104ED333-C-26.000-TR
Product Name Oscillators Oscillators
Oscillator Type TCXO TCXO; TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 2.5 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510AAA004701CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Programmable Timers and Oscillators - JM38510/10901BPA - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
4 Pin Oscillator S2-32.768Khz - S233025T-32.768K-X-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details