Raltron Electronics Corp. Oscillators RTX-2520BHZC-S-50.000-TR

Description
50MHz TCXO Clipped Sine Wave Oscillator 1.8V ~ 3.6V 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz TCXO Clipped Sine Wave Oscillator 1.8V ~ 3.6V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 2151-RTX-2520BHZC-S-50.000-TRCT-ND - DigiKey
Thief River Falls, MN, United States
50MHz TCXO Clipped Sine Wave Oscillator 1.8V ~ 3.6V 4-SMD, No Lead

50MHz TCXO Clipped Sine Wave Oscillator 1.8V ~ 3.6V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2151-RTX-2520BHZC-S-50.000-TR-ND - DigiKey
Thief River Falls, MN, United States
50MHz TCXO Clipped Sine Wave Oscillator 1.8V ~ 3.6V 4-SMD, No Lead

50MHz TCXO Clipped Sine Wave Oscillator 1.8V ~ 3.6V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2151-RTX-2520BHZC-S-50.000-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
50MHz TCXO Clipped Sine Wave Oscillator 1.8V ~ 3.6V 4-SMD, No Lead

50MHz TCXO Clipped Sine Wave Oscillator 1.8V ~ 3.6V 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1339169-RTX-2520BHZC-S-50.000-TR - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1339169-RTX-2520BHZC-S-50.000-TR
Crystals, Oscillators, Resonators - Oscillators 1339169-RTX-2520BHZC-S-50.000-TR
Win Source Part Number: 1339169-RTX-2520BHZC -S-50.000-TR Category: Crystals, Oscillators, Resonators - Oscillators Series: RTX-2520 Type: TCXO Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1,000 Frequency: 50 MHz Output: Clipped Sine Wave Frequency Stability: ±1ppm Current - Supply (Max): 2.5mA Voltage - Supply: 1.8V ~ 3.6V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal Absolute Pull Range (APR): ±1ppm REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Raltron Electronics

Win Source Part Number: 1339169-RTX-2520BHZC-S-50.000-TR
Category: Crystals, Oscillators, Resonators - Oscillators
Series: RTX-2520
Type: TCXO
Package: Tape & Reel
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1,000
Frequency: 50 MHz
Output: Clipped Sine Wave
Frequency Stability: ±1ppm
Current - Supply (Max): 2.5mA
Voltage - Supply: 1.8V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
Absolute Pull Range (APR): ±1ppm
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Raltron Electronics

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 2151-RTX-2520BHZC-S-50.000-TRCT-ND 1339169-RTX-2520BHZC-S-50.000-TR
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type TCXO TCXO; TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead
Frequency Stability 1 ppm 1 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-25E-0002.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Crystal Oscillators - 7675285P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF24FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 863-510ACA48M0000CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details